HP logo

HP ProDesk 400 G1 Small Form Factor-pc, basis Intel® Core™ i3 i3-4130 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional SFF Black

Brand:
Product family:
Product series:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
170420
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP ProDesk 400 G1 Small Form Factor-pc, basis Intel® Core™ i3 i3-4130 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional SFF Black:

HP ProDesk 400 G1 Small Form Factor-pc, basis, 3.4 GHz, Intel® Core™ i3, 4 GB, 1 TB, DVD Super Multi, Windows 7 Professional

Long summary description HP ProDesk 400 G1 Small Form Factor-pc, basis Intel® Core™ i3 i3-4130 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional SFF Black:

HP ProDesk 400 G1 Small Form Factor-pc, basis. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i3, Processor model: i3-4130. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 7 Professional, Operating system architecture: 32-bit. Power supply: 240 W. Chassis type: SFF. Product type: PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.