HP logo

HP Pavilion 23tm computer monitor 58.4 cm (23") 1920 x 1080 pixels Touchscreen Tabletop Black, Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
171330
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Pavilion 23tm computer monitor 58.4 cm (23") 1920 x 1080 pixels Touchscreen Tabletop Black, Silver:

HP Pavilion 23tm, 58.4 cm (23"), 1920 x 1080 pixels, 7 ms, Black, Silver

Long summary description HP Pavilion 23tm computer monitor 58.4 cm (23") 1920 x 1080 pixels Touchscreen Tabletop Black, Silver:

HP Pavilion 23tm. Display diagonal: 58.4 cm (23"), Display resolution: 1920 x 1080 pixels, Response time: 7 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Product colour: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.