location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Intel Ethernet I210-T1 GbE NIC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Intel Ethernet I210-T1 GbE NIC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E0X95AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887758430248 show
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 817598
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jul 2024 12:20:49
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2024
Product end of life date
Bullet Points HP Intel Ethernet I210-T1 GbE NIC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Synchronize, buffer, and queue streams for time-sensitive communication requirements with Audio Video Bridging (AVB).
  • - Get Error Correcting Memory (ECC) protection and improved data reliability from four transmit and four receive queues that manage packets and reduce latency to optimize multi-core processing performance.
  • - Help reduce Ethernet connection power consumption with a card that meets the IEEE802.3az Energy Efficient Ethernet standard to switch to a low power idle state when not in use.
Warranty: Your Option Limited Warranty is a one (1) year (HP Option Limited Warranty Period) parts replacement warranty on any HP-branded or Compaq-branded options (HP Options). If your HP Option is installed in an HP Hardware Product, HP may provide warranty service either for the HP Option Limited Warranty Period or the remaining Limited Warranty Period of the HP Hardware Product in which the HP Option is being installed, whichever period is the longer but not to exceed three (3) years from the date you purchased the HP Option.
Long product name HP Intel Ethernet I210-T1 GbE NIC :
The long product name of HP Intel Ethernet I210-T1 GbE NIC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Ethernet I210-T1 GbE NIC
More>>>
HP Intel Ethernet I210-T1 GbE NIC:
The official description of HP Intel Ethernet I210-T1 GbE NIC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy Gigabit Ethernet networking that’s designed for optimal performance with the environment in mind. Get Audio Video Bridging (AVB) support and efficient power management in a low halogen[1] single-port PCI-Express Gigabit Ethernet adapter.

Short summary description HP Intel Ethernet I210-T1 GbE NIC:
This short summary of the HP Intel Ethernet I210-T1 GbE NIC data-sheet is auto-generated and uses the product title and the first six key specs.

HP Intel Ethernet I210-T1 GbE NIC, Internal, Wired, PCI Express, Ethernet, 1000 Mbit/s

Long summary description HP Intel Ethernet I210-T1 GbE NIC:
This is an auto-generated long summary of HP Intel Ethernet I210-T1 GbE NIC based on the first three specs of the first five spec groups.

HP Intel Ethernet I210-T1 GbE NIC. Internal. Connectivity technology: Wired, Host interface: PCI Express, Interface: Ethernet. Maximum data transfer rate: 1000 Mbit/s

Ports & interfaces
Connectivity technology *
Wired
Host interface *
PCI Express
Interface *
Ethernet
Ethernet LAN (RJ-45) ports
1
Network
Maximum data transfer rate *
1000 Mbit/s
Networking standards *
IEEE 802.3az
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000BaseT(X)
Design
Internal *
Yes
HP segment
Business
System requirements
Windows operating systems supported
Yes
Weight & dimensions
Width
65 mm
Depth
55 mm
Height
20 mm
Logistics data
Harmonized System (HS) code
85176990
Country Distributor
Nederland 3 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 6 distributor(s)
Polska 1 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
United States 3 distributor(s)
Worldwide 1 distributor(s)
Switzerland 1 distributor(s)
United Arab Emirates 2 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)