HP logo

HP ENVY m6-1232sa Intel® Core™ i5 i5-3230M Laptop 39.6 cm (15.6") HD 6 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7670M Wi-Fi 4 (802.11n) Windows 8 Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16519
Info modified on:
24 Jan 2025, 20:51:06
End of life date:
08 Jan 2014
Short summary description HP ENVY m6-1232sa Intel® Core™ i5 i5-3230M Laptop 39.6 cm (15.6") HD 6 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7670M Wi-Fi 4 (802.11n) Windows 8 Black:

HP ENVY m6-1232sa, Intel® Core™ i5, 2.6 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 6 GB, 500 GB

Long summary description HP ENVY m6-1232sa Intel® Core™ i5 i5-3230M Laptop 39.6 cm (15.6") HD 6 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7670M Wi-Fi 4 (802.11n) Windows 8 Black:

HP ENVY m6-1232sa. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3230M, Processor frequency: 2.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 8. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.