HP logo

HP Slate 7 2800 ARM 8 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103550
Info modified on:
09 Mar 2024, 14:19:00
End of life date:
10 Aug 2013
Short summary description HP Slate 7 2800 ARM 8 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Black, Silver:

HP Slate 7 2800, 17.8 cm (7"), 1024 x 600 pixels, 8 GB, 1 GB, Android, Black, Silver

Long summary description HP Slate 7 2800 ARM 8 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Black, Silver:

HP Slate 7 2800. Display diagonal: 17.8 cm (7"), Display resolution: 1024 x 600 pixels. Internal storage capacity: 8 GB. Processor frequency: 1.6 GHz, Processor family: ARM, Processor model: Cortex-A9. Internal memory: 1 GB. Rear camera resolution (numeric): 3 MP, Rear camera type: Single camera, Front camera resolution (numeric): 0.3 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 369.96 g. Operating system installed: Android. Product colour: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.