HP logo

HP Compaq nx9105 Athlon64 XP3400+ 512M 60G 15.4" TFT WSXGA+ WVA DVD+RW WXPP AMD Athlon 39.1 cm (15.4") 0.5 GB DDR-SDRAM 60 GB NVIDIA GeForce4 420 Go Windows XP Professional

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90569
Info modified on:
24 Jan 2025, 20:53:35
Short summary description HP Compaq nx9105 Athlon64 XP3400+ 512M 60G 15.4" TFT WSXGA+ WVA DVD+RW WXPP AMD Athlon 39.1 cm (15.4") 0.5 GB DDR-SDRAM 60 GB NVIDIA GeForce4 420 Go Windows XP Professional:

HP Compaq nx9105 Athlon64 XP3400+ 512M 60G 15.4" TFT WSXGA+ WVA DVD+RW WXPP, AMD Athlon, 2.2 GHz, 39.1 cm (15.4"), 1680 x 1050 pixels, 0.5 GB, 60 GB

Long summary description HP Compaq nx9105 Athlon64 XP3400+ 512M 60G 15.4" TFT WSXGA+ WVA DVD+RW WXPP AMD Athlon 39.1 cm (15.4") 0.5 GB DDR-SDRAM 60 GB NVIDIA GeForce4 420 Go Windows XP Professional:

HP Compaq nx9105 Athlon64 XP3400+ 512M 60G 15.4" TFT WSXGA+ WVA DVD+RW WXPP. Processor family: AMD Athlon, Processor frequency: 2.2 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1680 x 1050 pixels. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 60 GB. Discrete graphics card model: NVIDIA GeForce4 420 Go. Operating system installed: Windows XP Professional. Weight: 3.5 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.