location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP StorageWorks FCA2684DC FC HBA for Tru64/OpenVMS disk array

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
StorageWorks FCA2684DC FC HBA for Tru64/OpenVMS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DS-A5134-AA
Category:
Group of two or more hard discs used to increase performance and enables fault tolerance.
Disk Arrays Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99204
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: standard statement: 3-0-0, 3-year parts exchange
Long product name HP StorageWorks FCA2684DC FC HBA for Tru64/OpenVMS disk array :
The long product name of HP StorageWorks FCA2684DC FC HBA for Tru64/OpenVMS disk array. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

The FCA2684 and the FCA2684DC are single and dual port versions of a 2 Gb PCI-X to FibreChannel HBA that provides Tru64 operating system connectivity to HP StorageWorks arrays.
More>>>
HP StorageWorks FCA2684DC FC HBA for Tru64/OpenVMS disk array:
The official description of HP StorageWorks FCA2684DC FC HBA for Tru64/OpenVMS disk array as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The FCA2684 and the FCA2684DC are single and dual port versions of a 2 Gb PCI-X to FibreChannel HBA that provides Tru64 operating system connectivity to HP StorageWorks arrays. These HBAs are the newest architecture offerings in higher performance Fibre Channel HBA connectivity for Alpha Servers. Both of these models are completely backwards compatible with older versions offering the customer investment protection. They completely interoperate with each other so nothing has to be swapped out. The FCA2684 is also the first 2 Gb PCI-X dual channel HBA offering for Alpha servers. These increase a customers connectivity options in slot restricted servers.

Short summary description HP StorageWorks FCA2684DC FC HBA for Tru64/OpenVMS disk array:
This short summary of the HP StorageWorks FCA2684DC FC HBA for Tru64/OpenVMS disk array data-sheet is auto-generated and uses the product title and the first six key specs.

HP StorageWorks FCA2684DC FC HBA for Tru64/OpenVMS

Long summary description HP StorageWorks FCA2684DC FC HBA for Tru64/OpenVMS disk array:
This is an auto-generated long summary of HP StorageWorks FCA2684DC FC HBA for Tru64/OpenVMS disk array based on the first three specs of the first five spec groups.

HP StorageWorks FCA2684DC FC HBA for Tru64/OpenVMS

Brand Image Product code Product Stock Price from
HP StorageWorks MSA 1000 256 MB Cache disk array HP StorageWorks MSA 1000 256 MB Cache disk array
(show image)
201723-B22 StorageWorks MSA 1000 256 MB Cache 0.00
(excl. VAT)
0 (incl. VAT)
HP StorageWorks MSA1000 for Small Business SAN Kit disk array HP StorageWorks MSA1000 for Small Business SAN Kit disk array
(show image)
A7450A#*SATEC StorageWorks MSA1000 for Small Business SAN Kit 0.00
(excl. VAT)
0 (incl. VAT)
HP StorageWorks MSA 1000 SAN Starter Kit disk array HP StorageWorks MSA 1000 SAN Starter Kit disk array
(show image)
353803-B22#*BDL1 StorageWorks MSA 1000 SAN Starter Kit 0.00
(excl. VAT)
0 (incl. VAT)
HP StorageWorks MSA 1000 SAN Starter Kit disk array HP StorageWorks MSA 1000 SAN Starter Kit disk array
(show image)
353803-B22#*BDL2 StorageWorks MSA 1000 SAN Starter Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks MSA 1K SAN Starter Kit HA Bundle disk array
(show image)
AG666AM StorageWorks MSA 1K SAN Starter Kit HA Bundle 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks MSA 1000 G2 SAN Starter kit disk array
(show image)
AG665AM StorageWorks MSA 1000 G2 SAN Starter kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks MSA1000 SAN Starter G2 Kit disk array
(show image)
353803-B23 StorageWorks MSA1000 SAN Starter G2 Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks Modular Smart Array 1000 SAN Starter HA Kit disk array
(show image)
397079-B21 StorageWorks Modular Smart Array 1000 SAN Starter HA Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks MSA1000 disk array Rack (4U)
(show image)
A7450A MSA1000 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks MSA 1000SAN disk array Rack (4U)
(show image)
353803-B22 MSA 1000SAN 0.00
(excl. VAT)
0 (incl. VAT)