HP logo

HP compaq nx9005 athlon XP2000+ 1,67 GHz 256 Mb/30 Gb 15-inch TFT XGA dvd/cd-rw ATI M Radeon modem WXP Pro

Data-sheet quality:
created by HP
Product views:
97474
Info modified on:
10 Aug 2024, 16:41:15
Short summary description HP compaq nx9005 athlon XP2000+ 1,67 GHz 256 Mb/30 Gb 15-inch TFT XGA dvd/cd-rw ATI M Radeon modem WXP Pro:

HP compaq nx9005 athlon XP2000+ 1,67 GHz 256 Mb/30 Gb 15-inch TFT XGA dvd/cd-rw ATI M Radeon modem WXP Pro, QWERTY

Long summary description HP compaq nx9005 athlon XP2000+ 1,67 GHz 256 Mb/30 Gb 15-inch TFT XGA dvd/cd-rw ATI M Radeon modem WXP Pro:

HP compaq nx9005 athlon XP2000+ 1,67 GHz 256 Mb/30 Gb 15-inch TFT XGA dvd/cd-rw ATI M Radeon modem WXP Pro. Keyboard layout: QWERTY

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.