HP logo

HP 256MB DDR 333MHz memory module 0.25 GB 1 x 0.25 GB

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54870
Info modified on:
06 Nov 2020, 09:47:40
Short summary description HP 256MB DDR 333MHz memory module 0.25 GB 1 x 0.25 GB:

HP 256MB DDR 333MHz, 0.25 GB, 1 x 0.25 GB, DDR, 333 MHz

Long summary description HP 256MB DDR 333MHz memory module 0.25 GB 1 x 0.25 GB:

HP 256MB DDR 333MHz. Component for: PC/Server, Internal memory: 0.25 GB, Memory layout (modules x size): 1 x 0.25 GB, Internal memory type: DDR, Memory clock speed: 333 MHz

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.