HP logo

HP Multibay optical disc drive Internal

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88316
Info modified on:
04 Apr 2019, 04:41:30
Short summary description HP Multibay optical disc drive Internal:

HP Multibay, 24x, 24x, 24x, 140 ms, 125 ms, 13.5 x 138.8 x 132.8 mm

Long summary description HP Multibay optical disc drive Internal:

HP Multibay. CD write speed: 24x, CD rewrite speed: 24x. CD read speed: 24x. DVD drive average random access time: 140 ms, Access time: 125 ms. Dimensions (WxDxH): 13.5 x 138.8 x 132.8 mm, Compatible operating systems: Microsoft Windows 2000, Windows XP Professional, Windows XP Home. DVD read speed: 8x

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.