HP logo

HP ProBook 650 G1 Intel® Core™ i3 i3-4000M Laptop 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 320 GB HDD Windows 7 Professional Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109525
Info modified on:
02 Feb 2025, 23:03:14
Short summary description HP ProBook 650 G1 Intel® Core™ i3 i3-4000M Laptop 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 320 GB HDD Windows 7 Professional Black, Silver:

HP ProBook 650 G1, Intel® Core™ i3, 2.4 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 320 GB

Long summary description HP ProBook 650 G1 Intel® Core™ i3 i3-4000M Laptop 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 320 GB HDD Windows 7 Professional Black, Silver:

HP ProBook 650 G1. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-4000M, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Professional. Product colour: Black, Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.