HP logo

HP Officejet Pro 8210 + Pro 6970 AiO inkjet printer Colour 2400 x 1200 DPI A4 Wi-Fi

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61896
Info modified on:
30 May 2023, 12:06:23
Short summary description HP Officejet Pro 8210 + Pro 6970 AiO inkjet printer Colour 2400 x 1200 DPI A4 Wi-Fi:

HP Officejet Pro 8210 + Pro 6970 AiO, Colour, 2400 x 1200 DPI, 4, A4, 30000 pages per month, 22 ppm

Long summary description HP Officejet Pro 8210 + Pro 6970 AiO inkjet printer Colour 2400 x 1200 DPI A4 Wi-Fi:

HP Officejet Pro 8210 + Pro 6970 AiO. Colour, Number of print cartridges: 4, Maximum duty cycle: 30000 pages per month. Maximum resolution: 2400 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 22 ppm. Duplex printing. Wi-Fi. Product colour: Black

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.