HP logo

HP DreamColor Z27x computer monitor 68.6 cm (27") 2560 x 1440 pixels 4K Ultra HD LED Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
331780
Info modified on:
11 Jul 2024, 13:58:28
End of life date:
31 Jan 2019
Short summary description HP DreamColor Z27x computer monitor 68.6 cm (27") 2560 x 1440 pixels 4K Ultra HD LED Black:

HP DreamColor Z27x, 68.6 cm (27"), 2560 x 1440 pixels, 4K Ultra HD, LED, 7 ms, Black

Long summary description HP DreamColor Z27x computer monitor 68.6 cm (27") 2560 x 1440 pixels 4K Ultra HD LED Black:

HP DreamColor Z27x. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: 4K Ultra HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 7 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). Product colour: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.