HP logo

HP Z27i computer monitor 68.6 cm (27") 2560 x 1440 pixels LED Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
182932
Info modified on:
30 Dec 2024, 17:23:47
End of life date:
08 Oct 2015
Short summary description HP Z27i computer monitor 68.6 cm (27") 2560 x 1440 pixels LED Black:

HP Z27i, 68.6 cm (27"), 2560 x 1440 pixels, LED, LCD, 8 ms, Black

Long summary description HP Z27i computer monitor 68.6 cm (27") 2560 x 1440 pixels LED Black:

HP Z27i. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, Display technology: LED. Display: LCD. Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.