location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Color LaserJet Enterprise M855x+ NFC/Wireless Direct Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Color LaserJet Enterprise
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color LaserJet Enterprise M855x+ NFC/Wireless Direct Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D7P73A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887758325667 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58192
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2024 07:48:43
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 03 Jul 2024
Product end of life date
Bullet Points HP Color LaserJet Enterprise M855x+ NFC/Wireless Direct Printer
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Front-facing USB printing; Two-sided printing
  • - Print
  • - Up to 46 ppm (black) and 46 ppm (colour)
  • - Up to 1200 x 1200 dpi
Warranty: One-year, next-business day, onsite warranty. Warranty and support options vary by product, country and local legal requirements. Go to http://www.hp.com/support to learn about HP award winning service and support options in your region.
Long product name HP Color LaserJet Enterprise M855x+ NFC/Wireless Direct Printer :
The long product name of HP Color LaserJet Enterprise M855x+ NFC/Wireless Direct Printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Color LaserJet Enterprise M855x+ NFC/Wireless Direct Printer
More>>>
HP Color LaserJet Enterprise M855x+ NFC/Wireless Direct Printer:
The official description of HP Color LaserJet Enterprise M855x+ NFC/Wireless Direct Printer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Color LaserJet M855 gives your entire organization access to fast, simplified colour printing with professional finishing. Protect your investment – you can easily upgrade and add to this device’s capabilities as your business needs evolve.

Short summary description HP Color LaserJet Enterprise M855x+ NFC/Wireless Direct Printer:
This short summary of the HP Color LaserJet Enterprise M855x+ NFC/Wireless Direct Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Color LaserJet Enterprise M855x+ NFC/Wireless Direct Printer, Laser, Colour, 1200 x 1200 DPI, A3, 46 ppm, Duplex printing

Long summary description HP Color LaserJet Enterprise M855x+ NFC/Wireless Direct Printer:
This is an auto-generated long summary of HP Color LaserJet Enterprise M855x+ NFC/Wireless Direct Printer based on the first three specs of the first five spec groups.

HP Color LaserJet Enterprise M855x+ NFC/Wireless Direct Printer. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 175000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 46 ppm, Duplex printing. Display: LCD. Network ready, Wi-Fi. Product colour: Black, White

Print at a speed that meets your needs

Boost productivity for everyone in your organization with fast colour printing on different media sizes up to SRA3.
Equip employees to fly through tasks with the large 10.9cm (4.3 inch) touchscreen.
Show your company’s true colours – get vibrant, consistent and affordable colour printing for every department.
HP’s on paper calibration technology helps provide even, consistent colour – from page to page, and on every printer.
Give employees the tools to organise documents faster and more conveniently: Staple, stack, fold, and punch holes with the printer’s optional finishing options[1].

Invest once, expand easily and manage efficiently

Expand your options. Easily upgrade firmware on your schedule and integrate new solutions or devices with ease.
Help build business efficiency. Centrally monitor and control printers with HP Web Jetadmin[2].
Apply fleet-wide policies to help protect your HP devices with HP Imaging and Printing Security Center[3].
Confidently safeguard the sensitive data sent to the printer with the HP High-Performance Secure Hard Disk[4].

Boost efficiency with mobile printing

Give users simple, direct access to the printer through wireless direct printing[5].
Get mobile printing at a touch with Near Field Communications (NFC): enable touch-to-print convenience from mobile devices[6].
Let employees print from mobile devices with built-in print capability or HP ePrint app and software[7].
Give users the power to print wirelessly from an iPad®, iPhone® or iPod touch® using AirPrint™[8].

Printing
Duplex printing mode
Auto
Print resolution colour
1200 x 1200 DPI
Print resolution black
1200 x 1200 DPI
Print speed (colour, normal quality, A4/US Letter)
46 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
46 ppm
Print speed (black, normal quality, A3)
22 ppm
Print speed (colour, normal quality, A3)
22 ppm
Time to first page (black, normal)
11 s
Time to first page (colour, normal)
11 s
Watermark printing
Yes
Secure printing
Yes
Booklet printing function
Yes
Features
Maximum duty cycle *
175000 pages per month
Recommended duty cycle
4000 - 25000 pages per month
Printing colours *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
PCL 5, PCL 6, PostScript 3
Printer fonts
PostScript, Scalable, TrueType, Windows
Country of origin
China, Japan
Replacement cartridges
HP 826A Black LaserJet Toner Cartridge (29,000 pages) CF310A; HP 826A Cyan LaserJet Toner Cartridge (31,500 pages) CF311A; HP 826A Yellow LaserJet Toner Cartridge (31,500 pages) CF312A; HP 826A Magenta LaserJet Toner Cartridge (31,500 pages) CF313A; HP 828A Black LaserJet Imaging Drum (30,000 pages) CF358A; HP 828A Cyan LaserJet Imaging Drum (30,000 pages) CF359A; HP 828A Yellow LaserJet Imaging Drum (30,000 pages) CF364A; HP 828A Magenta LaserJet Imaging Drum (30,000 pages) CF365A
HP segment
Business
Input & output capacity
Total number of input trays *
4
Total input capacity *
4100 sheets
Total output capacity *
500 sheets
Paper tray 1 input capacity
100 sheets
Paper tray 2 input capacity
500 sheets
Paper input type
Paper tray
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum number of input trays
5
Maximum input capacity
4100 sheets
Maximum output capacity
3000 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
320 x 457 mm
Paper tray media types *
Cut sheet, Envelopes, Glossy paper, Labels, Photo paper, Transparencies
ISO A-series sizes (A0...A9) *
A3, A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5, C6
Non-ISO print media sizes
16K
JIS B-series sizes (B0...B9)
B4, B5, B6
Envelopes sizes
B5, C5, C6, DL
Paper tray media weight
60 - 220 g/m²
Ports & interfaces
Standard interfaces
Ethernet, NFC, USB 2.0
USB port *
Yes
USB 2.0 ports quantity
3
Network
Network ready
Yes
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Wi-Fi Direct
Yes
Near Field Communication (NFC)
Yes
Security algorithms
EAP-PEAP, EAP-TLS, HTTPS, IPSec, SNMPv3, SSL/TLS, WPA2-Enterprise
Mobile printing technologies
Apple AirPrint, HP ePrint, Mopria Print Service
Performance
Internal memory *
1536 MB
Maximum internal memory
1536 MB
Memory slots
1
Internal storage capacity
320 GB
Storage media
HDD
Built-in processor
Yes
Processor frequency
800 MHz
Sound pressure level (printing)
55 dB
Performance
Sound power level (printing)
7.1 dB
Design
Market positioning *
Business
Product colour *
Black, White
Built-in display *
Yes
Display
LCD
Colour display
Yes
Display diagonal
10.9 cm (4.3")
Touchscreen
Yes
Control type
Touch
Certification
CISPR 22:2008/EN 55022:2010 (Class A); EN 61000-3-2: 2006+A1:2009 +A2:2009; EN 61000-3-3: 2008; EN 55024:2010; FCC Title 47 CFR, Part 15 Class A(USA); ICES-003, Issue 5 (Canada); EMC Directive 2004/108/EC with CE Marking (Europe); other EMC approvals as required by individual countries
Power
Power consumption (printing) *
1100 W
Power consumption (ready)
60 W
Power consumption (standby)
60 W
Power consumption (PowerSave)
1 W
Power consumption (off)
0.4 W
Energy Star Typical Electricity Consumption (TEC)
5.345 kWh/week
AC input voltage
110 - 240 V
AC input frequency
50/60 Hz
System requirements
Windows operating systems supported
Windows 7, Windows 8, Windows XP, Windows Vista
Mac operating systems supported
Mac OS X 10.8 Mountain Lion, Mac OS X 10.7 Lion, Mac OS X 10.6 Snow Leopard
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2012, Windows Server 2008
Other operating systems supported
Linux, Android, Novell
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Operating relative humidity (H-H)
10 - 80%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
704 mm
Depth
635 mm
Height
1063 mm
Pallet dimensions (W x D x H)
856 x 790 x 1352 mm
Weight
124.1 kg
Packaging data
Package width
856 mm
Package depth
790 mm
Package height
1352 mm
Package weight
142.9 kg
Packaging content
Cables included
AC
Bundled software
HP PCL 6 Discrete Printer Driver; Mac SW Link to Web (Mac Installer); Windows Installer
Brand-specific features
HP Auto-On/Auto-Off
Yes
HP GTIN (EAN/UPC) with options
(201) 887758325667; (AB0) 887758325520; (AB1) 887758325537; (AB2) 887758325544; (ABJ) 887758325551; (ABT) 887758325599; (ABY) 887758325605; (AC8) 887758325650; (ACJ) 887758325568; (ACQ) 887758325612; (B13) 888182820865; (B19) 887758325629; (BAZ) 887758325636; (BB5) 887758325643; (BBU) 887758325575; (BGJ) 887758325681; (BGM) 887758325582
HP GTIN (EAN/UPC)
887758325667, 887758325520, 887758325537, 887758325544, 887758325551, 887758325599, 887758325605, 887758325650, 887758325568, 887758325612, 888182820865, 887758325629, 887758325636, 887758325643, 887758325575, 887758325681, 887758325582
Logistics data
Pallet gross weight
142.9 g
Layers per pallet
1 pc(s)
Products per pallet
1 pc(s)
Technical details
Master (outer) cases per pallet layer
1 pc(s)
Other features
Recommended system requirements
Windows 8, Windows 7 (SP1 or higher), Windows Vista, Windows XP (SP2 or higher), Windows Server 2003 (SP1 or higher), Windows Server 2008; Windows Server 2008 R2 (64 bit); Windows Server 2012 (64-bit); 200 MB available hard disk space; CD-ROM or DVD drive, or Internet connection; Dedicated universal serial bus (USB 1.1 or 2.0), or network connection; Operating system compatible hardware system requirements see micr
Recommended humidity operating range
10 - 80%
Pallet dimensions (W x D x H) (imperial)
856 x 789.9 x 1352 mm (33.7 x 31.1 x 53.2")
Pallet weight (imperial)
142.6 kg (314.3 lbs)
Acoustic power emissions (ready)
40 dB
Acoustic pressure emissions bystander (ready)
24 dB
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 21:19:27
Uk has collected 3 expert reviews for HP Color LaserJet Enterprise M855x+ NFC/Wireless Direct Printer but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
buyerslab.com
Updated:
2015-09-10 21:19:27
Buyers Laboratory Inc. (BLI), the world's leading independent evaluator of document imaging products and solutions, today announced the winners of its prestigious Winter 2014 “Pick” awards in the colour printer and MFP category, with the honours going to...
0%
Country Distributor
United Arab Emirates 2 distributor(s)
Singapore 1 distributor(s)
United States 1 distributor(s)
Disclaimer HP Color LaserJet Enterprise M855x+ NFC/Wireless Direct Printer:
Disclaimer

[1] Document finishing accessories must be purchased separately. An input accessory with a stand must be installed for use before adding a finishing accessory.
[2] HP Web Jetadmin is free and available for download at hp.com/go/webjetadmin.
[3] HP Imaging and Printing Security Center must be purchased separately.
[4] The HP High-Performance Secure Hard Disk is not available on the HP Color LaserJet Enterprise M855dn model.
[5] Wireless direct printing may be added as an option to the HP LaserJet Enterprise M855x+ A2W79A, HP LaserJet Enterprise M855xh A2W78A and HP LaserJet Enterprise M855dn A2W77A. Mobile device may require an app or driver. Wireless performance is dependent on physical environment and distance from the printer. For details, see hp.com/go/wirelessprinting.
[6] Touch-to-print capability may be added as an option to the HP LaserJet Enterprise M855x+ A2W79A, HP LaserJet Enterprise M855xh A2W78A and HP LaserJet Enterprise M855dn A2W77A. Mobile device must support near-field communications-enabled printing. For a list of supported devices, see hp.com/go/mobileprinting.
[7] Local printing requires mobile device and printer to be on the same network or have a direct wireless connection to printer. Wireless performance is dependent on physical environment and distance from access point. Wireless operations are compatible with 2.4 GHz operations only. Remote printing requires an Internet connection to an HP web-connected printer. App or software and HP ePrint account registration may also be required. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area. See hp.com/go/mobileprinting for more details.
[8] Supports OS X® Lion, OS X Mountain Lion, and the following devices running iOS 4.2 or later: iPad® (all models), iPhone® (3GS or later), and iPod touch® (third generation or later). Works with HP's AirPrint-enabled printers and requires the printer be connected to the same network as your OS X or iOS device. Wireless performance is dependent on physical environment and distance from the access point. OS X, iPad, iPhone, and iPod touch are trademarks of Apple® Inc., registered in the United States and other countries. AirPrint™ and the AirPrint logo are trademarks of Apple Inc.
Technical specification disclaimers
Measured using ISO/IEC 24734, excludes first set of test documents. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Declared yield value in accordance with ISO/IEC 19752. Actual yields vary considerably based on images printed and other factors. For more information, visit http://www.hp.com/go/learnaboutsupplies.
Average colour composite (C/M/Y) and black declared yields based on ISO/IEC 19798 and continuous printing. Actual yields vary considerably based on images printed and other factors. For details see http://www.hp.com/go/learnaboutsupplies.