HP logo

HP ProOne 400 G1 Intel® Core™ i3 i3-4130T 49.5 cm (19.5") 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81088
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP ProOne 400 G1 Intel® Core™ i3 i3-4130T 49.5 cm (19.5") 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Black, Silver:

HP ProOne 400 G1, 49.5 cm (19.5"), HD+, Intel® Core™ i3, 4 GB, 1 TB, Windows 7 Professional

Long summary description HP ProOne 400 G1 Intel® Core™ i3 i3-4130T 49.5 cm (19.5") 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Black, Silver:

HP ProOne 400 G1. Product type: All-in-One PC. Display diagonal: 49.5 cm (19.5"), HD type: HD+, Display resolution: 1600 x 900 pixels. Processor family: Intel® Core™ i3, Processor frequency: 2.9 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional. Product colour: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.