HP logo

HP Pro 3500 MT Intel Pentium G G2030 2 GB DDR3-SDRAM 500 GB HDD FreeDOS Micro Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
128898
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Pro 3500 MT Intel Pentium G G2030 2 GB DDR3-SDRAM 500 GB HDD FreeDOS Micro Tower PC Black:

HP Pro 3500 MT, 3 GHz, Intel Pentium G, 2 GB, 500 GB, DVD Super Multi, FreeDOS

Long summary description HP Pro 3500 MT Intel Pentium G G2030 2 GB DDR3-SDRAM 500 GB HDD FreeDOS Micro Tower PC Black:

HP Pro 3500 MT. Processor frequency: 3 GHz, Processor family: Intel Pentium G, Processor model: G2030. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: FreeDOS. Power supply: 300 W. Chassis type: Micro Tower. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.