HP Intel Xeon E3-1280 V3, Intel® Xeon® E3 V3 Family, LGA 1150 (Socket H3), 22 nm, E3-1280V3, 3.6 GHz, 32-bit, 64-bit
HP Intel Xeon E3-1280 V3. Processor family: Intel® Xeon® E3 V3 Family, Processor socket: LGA 1150 (Socket H3), Processor lithography: 22 nm. Memory channels: Dual-channel, Maximum internal memory supported by processor: 32 GB, Memory types supported by processor: DDR3-SDRAM. Market segment: Server, PCI Express configurations: 1x16, 2x8, 1x8+2x4, Supported instruction sets: AVX 2.0, SSE4.1, SSE4.2. Intel® Virtualization Technology (Intel® VT): VT-d, VT-x