HP logo

HP ENVY m6-1207tx Intel® Core™ i7 i7-3632QM Laptop 39.6 cm (15.6") HD 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7670M Windows 8 Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43650
Info modified on:
23 Jan 2025, 18:17:17
Short summary description HP ENVY m6-1207tx Intel® Core™ i7 i7-3632QM Laptop 39.6 cm (15.6") HD 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7670M Windows 8 Black:

HP ENVY m6-1207tx, Intel® Core™ i7, 2.2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description HP ENVY m6-1207tx Intel® Core™ i7 i7-3632QM Laptop 39.6 cm (15.6") HD 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7670M Windows 8 Black:

HP ENVY m6-1207tx. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3632QM, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 8. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.