location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY 5536 Inkjet A4 4800 x 1200 DPI 8.8 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5536
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D4J86B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894079756 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60714
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 04 Dec 2016
Product end of life date
Bullet Points HP ENVY 5536 Inkjet A4 4800 x 1200 DPI 8.8 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Express yourself for less and add a creative touch to all your tasks. Produce borderless, lab-quality photos that dazzle and laser-like documents that always look sharp.
  • - Save energy without sacrificing performance with this ENERGY STAR® qualified e-all-in-one.
Long product name HP ENVY 5536 Inkjet A4 4800 x 1200 DPI 8.8 ppm Wi-Fi :
The long product name of HP ENVY 5536 Inkjet A4 4800 x 1200 DPI 8.8 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ENVY 5536 e-All-in-One Printer, Inkjet, 8.8ppm, A4, 500MHz, 128MB, 2.65" CGD
More>>>
HP ENVY 5536 Inkjet A4 4800 x 1200 DPI 8.8 ppm Wi-Fi:
The official description of HP ENVY 5536 Inkjet A4 4800 x 1200 DPI 8.8 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Print lab-quality photos and laser-sharp documents with this stylish and affordable wireless e-all-in-one. Print from virtually anywhere from your smartphone, tablet or internet-connected PC, and enjoy easy copying and scanning too.[1]

Short summary description HP ENVY 5536 Inkjet A4 4800 x 1200 DPI 8.8 ppm Wi-Fi:
This short summary of the HP ENVY 5536 Inkjet A4 4800 x 1200 DPI 8.8 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP ENVY 5536, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, Black

Long summary description HP ENVY 5536 Inkjet A4 4800 x 1200 DPI 8.8 ppm Wi-Fi:
This is an auto-generated long summary of HP ENVY 5536 Inkjet A4 4800 x 1200 DPI 8.8 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP ENVY 5536. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 5.2 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black

Easy mobile printing from HP
Easy mobile printing from HP

Easily print from your smartphone, tablet, and notebook at work, home, or on the go.[8]

On-the-go printing with HP ePrint
On-the-go printing with HP ePrint

Print photos, documents, and more when you're on the go, using HP ePrint.[9]

2-sided printing
2-sided printing

Allows you to print on both sides of the page, cutting your paper use by up to 50%.

Borderless printing
Borderless printing

Borderless photos are printed right to the edge of the paper. You get beautiful photo prints with no trimming!

Colour touchscreen (printer)
Colour touchscreen (printer)

Manage jobs directly at the MFP, using the HP colour touchscreen.

Express your creativity with lab-quality photo printing

Create borderless, lab-quality photos in rich colour and print crisp, laser-sharp documents too.
Do even more with easy colour copying and scanning – share photos, capture documents.
Save time and paper with automatic two-sided printing and copying.
Print and copy more for less with optional high-capacity XL ink cartridges.[2]

Get easy wireless printing from your smartphone or tablet[1]

Enjoy easy wireless printing from virtually anywhere via your smartphone, tablet or internet-connected PC.[1]
Scan photos, documents and more directly to your mobile device with HP Printer Control.[3]
Use your Apple® iPhone® or iPad® to control print, scan and copy features.[4]
Enjoy quick, hassle-free connection to your wireless network with HP Auto Wireless Connect.[5]

Do even more with this versatile and easy-to-use e-all-in-one

View, select and print photos directly via the colour touchscreen and card slots.
Spend more time creating and less time waiting with fast print speeds.
Compact form and sleek, stylish design – looks great in any room.

Reduce your impact

Designed to conserve – save energy using an all-in-one that’s ENERGY STAR® qualified.
Count on easy, free cartridge recycling through HP Planet Partners.[6]

Printing
Duplex printing mode
Auto
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
8.8 ppm
Print speed (colour, normal quality, A4/US Letter)
5.2 ppm
Print margins (top, bottom, right, left)
3 mm
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
6 cpm
Copy speed (colour, normal quality, A4)
4 cpm
Maximum number of copies
50 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed scanner
Scan technology
CIS
Scan to
E-mail, File, Memory card, PC
Image formats supported
BMP, JPG, PNG, TIF
Document formats supported
PDF
Greyscale levels
256
TWAIN version
1.9
Fax
Faxing *
No
Features
Recommended duty cycle
300 - 400 pages per month
Maximum duty cycle *
1000 pages per month
Number of print cartridges *
2
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
100 sheets
Total output capacity *
30 sheets
Maximum output capacity
30 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Paper handling
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C6
Envelopes sizes
DL
Photo paper sizes
10x15 cm
Paper tray media weight
75 - 90 g/m²
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
USB port
Yes
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint, HP ePrint
Performance
Maximum internal memory
128 MB
Card reader integrated
Yes
Internal memory *
128 MB
Compatible memory cards
SD
Processor frequency
500 MHz
Sound pressure level (printing)
51 dB
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display diagonal
6.73 cm (2.65")
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (printing)
13.95 W
Power consumption (ready)
3.6 W
Power consumption (sleep)
0.93 W
Power consumption (off)
0.2 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Mac operating systems supported
Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Disclaimer HP ENVY 5536 Inkjet A4 4800 x 1200 DPI 8.8 ppm Wi-Fi:
Disclaimer

[1] Requires an Internet connection to an HP web-enabled printer and HP ePrint account registration. For a list of eligible printers, supported documents and image types, and other HP ePrint details, see www.hpconnected.com. Mobile devices and PCs require Internet connection and email capability. May require wireless access point. Separately purchased data plans or usage fees may apply. Print times and connection speeds may vary. Wireless performance is dependent on physical environment and distance from access point. Wireless operations are compatible with 2.4 GHz routers only.
[2] High-capacity Original HP 301XL and 122XL Ink Cartridges not included; please purchase separately. Less cost per page compared with standard capacity Original HP 301 and 122 Ink Cartridges.
[3] Mobile device requires wireless access point and Internet connection. Features controlled may vary by mobile device operating system. Scan/copy control requires mobile device and printer be on the same wireless network or through wireless direct connection to printer. For more details, see www.hp.com/go/mobileapps
[4] Supports the following devices running iOS 4.2 or later: iPad®, iPhone® (3GS or later), iPod touch® (third generation or later). Works with HP's AirPrint-enabled printers and requires the printer be connected to the same network as your iOS device. Wireless performance is dependent on physical environment and distance from the access point. Wireless operations are compatible with 2.4 GHz routers only. AirPrint™, the AirPrint Logo, iPad, iPhone, and iPod touch are trademarks of Apple® Inc., registered in the U.S. and other countries.
[5] HP Auto Wireless Connect may not be available for all system configurations. Wireless performance is dependent on physical environment and distance from access point. Wireless operations are compatible with 2.4 GHz routers only. For information on compatibility, visit hp.com/go/autowirelessconnect.
[6] Programme availability varies. For more information, visit www.hp.com/recycle.
[8] Local printing requires mobile device and printer to be on the same network or have a direct wireless connection to the printer. Wireless performance is dependent on physical environment and distance from access point. Wireless operations are compatible with 2.4 GHz operations only. Remote printing requires an Internet connection to an HP web-connected printer. App or software and HP ePrint account registration may also be required. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area. Learn more at hp.com/go/mobileprinting.
[9] Requires an Internet connection to an HP ePrint-enabled printer. Printer requires ePrint account registration. App or software may be required. Wireless operations are compatible with 2.4 GHz operations only. Print times and connection speeds may vary. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area. Learn more at hp.com/go/mobileprinting.