HP ENVY 23-d120ea TouchSmart All-in-One Desktop PC, 3 MB, 1 x 4 GB, Windows Store; Microsoft Windows Live Essentials; Microsoft Internet Explorer; Beats Audio..., 58.4 cm (23") touch-enabled diagonal full HD widescreen WLED (1920 x 1080), Wireless optical mouse, 180W AC power adapter
HP ENVY 23-d120ea TouchSmart All-in-One Desktop PC. Processor cache: 3 MB. Memory layout (slots x size): 1 x 4 GB. Bundled software: Windows Store; Microsoft Windows Live Essentials; Microsoft Internet Explorer; Beats Audio.... Display: 58.4 cm (23") touch-enabled diagonal full HD widescreen WLED (1920 x 1080), Pointing device: Wireless optical mouse, Power supply type: 180W AC power adapter