HP logo

HP Intel Celeron 1000M processor 1.8 GHz 2 MB L3

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68201
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Intel Celeron 1000M processor 1.8 GHz 2 MB L3:

HP Intel Celeron 1000M, Intel® Celeron®, Socket 988, 22 nm, 1000M, 1.8 GHz, 64-bit

Long summary description HP Intel Celeron 1000M processor 1.8 GHz 2 MB L3:

HP Intel Celeron 1000M. Processor family: Intel® Celeron®, Processor socket: Socket 988, Processor lithography: 22 nm. Memory channels: Dual-channel, Maximum internal memory supported by processor: 32 GB, Memory types supported by processor: DDR3-SDRAM. On-board graphics card model: Intel® HD Graphics, On-board graphics card base frequency: 650 MHz, On-board graphics card dynamic frequency (max): 1000 MHz. Market segment: Mobile, PCI Express configurations: 1x8, 1x16, 2x4, 2x8, Supported instruction sets: SSE4.1, SSE4.2. Processor package size: 37.5 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.