HP ENVY x2 11-g005ed, Intel Atom®, 1.8 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 2 GB, 64 GB
HP ENVY x2 11-g005ed. Product type: Laptop. Processor family: Intel Atom®, Processor model: Z2760, Processor frequency: 1.8 GHz. Display diagonal: 29.5 cm (11.6"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 64 GB, Storage media: SSD. Operating system installed: Windows 8. Product colour: Silver. Weight: 1.41 kg