HP logo

HP ENVY dv7-7332ea Intel® Core™ i7 i7-3630QM Laptop 43.9 cm (17.3") Full HD 16 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 635M Wi-Fi 4 (802.11n) Windows 8 Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30562
Info modified on:
23 Jan 2025, 18:25:41
End of life date:
02 Oct 2013
Short summary description HP ENVY dv7-7332ea Intel® Core™ i7 i7-3630QM Laptop 43.9 cm (17.3") Full HD 16 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 635M Wi-Fi 4 (802.11n) Windows 8 Black:

HP ENVY dv7-7332ea, Intel® Core™ i7, 2.4 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 1 TB

Long summary description HP ENVY dv7-7332ea Intel® Core™ i7 i7-3630QM Laptop 43.9 cm (17.3") Full HD 16 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 635M Wi-Fi 4 (802.11n) Windows 8 Black:

HP ENVY dv7-7332ea. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3630QM, Processor frequency: 2.4 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: Blu-Ray DVD Combo. Operating system installed: Windows 8. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.