location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Color Enterprise Flow MFP M680z

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color LaserJet Enterprise Flow MFP M680z
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CZ250A show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 275750
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Dec 2017
Product end of life date
Bullet Points HP LaserJet Color Enterprise Flow MFP M680z
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 1200 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 43 ppm
  • - Colour copying Colour scanning Mono faxing
  • - Apple AirPrint, HP ePrint
  • - USB port Ethernet LAN
  • - Internal memory: 2048 MB Built-in processor 800 MHz
  • - 87 kg
Warranty: One-year, onsite warranty. Warranty may vary by country as required by law. Go to /support to learn about HP award winning service and support options in your region.
Long product name HP LaserJet Color Enterprise Flow MFP M680z :
The long product name of HP LaserJet Color Enterprise Flow MFP M680z. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Color LaserJet Enterprise Flow Multifunction M680z Printer
More>>>
HP LaserJet Color Enterprise Flow MFP M680z:
The official description of HP LaserJet Color Enterprise Flow MFP M680z as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tackle high-volume jobs with this high-performance colour MFP. Print and copy, plus scan and fax. Enhanced scanning features and a 20cm (8-inch) colour touchscreen smooth workflows. Mobile printing options help you stay productive on the go.

Ideal for workgroups of up to 5-15 people that need a high-performance, high-volume, colour MFP to print and copy, plus scan and fax1. Simplify workflows with advanced scanning and routing solutions, mobile printing and simple manageability.

Features

Boost your workflow.
- Get more done much faster: scan two-sided documents in a single pass – no missed pages, no flipping pages by hand.
- Preview and edit scans, adjust images, and launch standard processes, all at the 20 cm (8-inch) colour touchscreen.
- Fast, accurate input: enter data more quickly and accurately, using the pull-out keyboard.
- Scan and send digital files directly to email, SharePoint®, network folders or the cloud.

Mobilise business printing.
- Print without wires or a network. Get easy access to the MFP through optional wireless direct printing.
- Mobile printing at a touch: enable touch-to-print convenience from mobile devices.
- Easily print from smartphones, tablets, and notebooks at work, home, or on the go with Apple® AirPrint™ and HP ePrint; Mopria certified.
- Pull print jobs from your pocket – walk up and print or scan from your USB drive.

Easily upgrade and add new capabilities as your needs change.
- Secure your investment – depend on an MFP that can expand with your business, whenever solutions advance.
- Keep a close watch, even from afar – centrally monitor and control your MFPs with HP Web Jetadmin7.
- Be confident that sensitive business data is protected with advanced security and an encrypted hard disk.

Power up your productivity.
- Tackle high volume printing: load the MFP with up to 3,100 sheets and high-capacity Original HP cartridges, and let it go to work.
- Reduce employee time at the MFP, using the automatic document feeder.
- Confidently capture data. HP EveryPage lets you scan without worry and detect potential errors on the spot.
- Save time with automatic job sorting and finishing, using the 3-bin stapling mailbox.

Short summary description HP LaserJet Color Enterprise Flow MFP M680z:
This short summary of the HP LaserJet Color Enterprise Flow MFP M680z data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Color Enterprise Flow MFP M680z, Laser, Colour printing, 1200 x 1200 DPI, Colour copying, A4, Black, Grey

Long summary description HP LaserJet Color Enterprise Flow MFP M680z:
This is an auto-generated long summary of HP LaserJet Color Enterprise Flow MFP M680z based on the first three specs of the first five spec groups.

HP LaserJet Color Enterprise Flow MFP M680z. Print technology: Laser, Printing: Colour printing, Maximum resolution: 1200 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 42 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Product colour: Black, Grey

Printing
Duplex printing mode
Auto
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
43 ppm
Print speed (colour, normal quality, A4/US Letter)
42 ppm
Duplex print speed (ISO/IEC 24734) mono
38 ipm
Duplex print speed (ISO/IEC 24734) colour
38 ipm
Time to first page (black, normal)
10.5 s
Time to first page (colour, normal)
10.5 s
Print margins (top, bottom, right, left)
4.3 mm
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
42 cpm
Copy speed (colour, normal quality, A4)
42 cpm
Maximum number of copies
9999 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
216 x 356 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CCD
Scan to
E-mail, Fax, FTP, USB
Scan speed (colour)
60 ppm
Scan speed (black)
62 ppm
Image formats supported
JPG, TIF
Document formats supported
PDF
Fax
Faxing *
Mono faxing
Fax resolution (black)
300 x 300 DPI
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax speed dialing (max numbers)
100
Fax broadcasting
100 locations
Features
Recommended duty cycle
3000 - 17000 pages per month
Maximum duty cycle *
175000 pages per month
Digital sender
Yes
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 5e, PCL 6, PostScript 3
All-In-One-multitasking
Yes
Input & output capacity
Total number of input trays *
5
Total input capacity *
3100 sheets
Total output capacity *
500 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Input & output capacity
Auto document feeder (ADF) input capacity
100 sheets
Maximum number of input trays
5
Maximum input capacity
3100 sheets
Maximum output capacity
900 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Heavy paper, Labels, Plain paper, Pre-printed, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
JIS B-series sizes (B0...B9)
B5, B6
Envelopes sizes
B5, C5, C6, DL
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Mobile printing technologies
Apple AirPrint, HP ePrint
Performance
Maximum internal memory
2048 MB
Card reader integrated
No
Internal memory *
2048 MB
Built-in processor
Yes
Processor frequency
800 MHz
Design
Product colour *
Black, Grey
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
20.3 cm (8")
Display resolution
800 x 600 pixels
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (average operating)
797 W
Power consumption (ready)
83 W
Power consumption (sleep)
7 W
Power consumption (off)
0.07 W
Energy Star Typical Electricity Consumption (TEC)
5.687 kWh/week
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Operational conditions
Operating relative humidity (H-H)
30 - 70%
Storage temperature (T-T)
0 - 35 °C
Operating temperature (T-T)
15 - 30 °C
Storage relative humidity (H-H)
10 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
1020 mm
Depth
681 mm
Height
1180 mm
Weight
87 kg
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 21:19:27
Uk has collected 2 expert reviews for HP LaserJet Color Enterprise Flow MFP M680z but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
buyerslab.com
Updated:
2015-09-10 21:19:27
Buyers Laboratory LLC (BLI) announced the winners of its highly anticipated Summer 2014 Pick awards in the colour printer and printer MFP categories today, with devices from Dell, HP, Kyocera, Ricoh and Samsung receiving the honours. The world's leading i...
0%