location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Color Enterprise MFP M680f

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color LaserJet Enterprise MFP M680f
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CZ249A show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 235809
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Apr 2023 18:27:11
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Dec 2017
Product end of life date
Bullet Points HP LaserJet Color Enterprise MFP M680f
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 1200 x 1200 DPI
  • - A4 45 ppm
  • - Colour copying
  • - Apple AirPrint, HP ePrint
  • - USB port Ethernet LAN
  • - Internal memory: 2048 MB 800 MHz
  • - 77.9 kg
Warranty: One-year, onsite warranty. Warranty may vary by country as required by law. Go to /support to learn about HP award winning service and support options in your region.
Long product name HP LaserJet Color Enterprise MFP M680f :
The long product name of HP LaserJet Color Enterprise MFP M680f. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Color LaserJet Enterprise Multifunction M680f Printer, 45 ppm, 800 Mhz, 2GB, Flatbed/ADF Scanner
More>>>
HP LaserJet Color Enterprise MFP M680f:
The official description of HP LaserJet Color Enterprise MFP M680f as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tackle high-volume jobs with a high-performance color MFP. Print and copy on letter and A4, plus scan and fax. Enhanced scanning features and an 8-inch color touchscreen smooth workflows. Mobile printing options help you stay productive on the go.

High-performance color printing and copying—letter and A4—plus enhanced scanning, fax, built-in keyboard and a range of mobile printing options.

Make workflow fly
- Get more done, faster. Scan two-sided documents in a single pass. No missed pages, no flipping pages by hand.
- Preview and edit scans, adjust images, and launch standard processes—all at the 8-inch color touchscreen.
- Reload less often—tackle high-volume print jobs with a paper capacity of up to 3100 sheets.
- Scan and send digital files directly to email, network folders, or the cloud.

Mobilize business printing
- Print without wires—or a network. Get easy access to the MFP through optional wireless direct printing.
- Mobile printing at a touch—enable touch-to-print convenience from mobile devices.
- Easily print from smartphones, tablets, and notebooks at work, home, or on the go; Mopria-certified.
- Pull print jobs from your pocket—walk up and print or scan from your USB drive.

Ready, set, grow
- Depend on an MFP that can expand with your business, whenever solutions advance.
- Take the guesswork out of fleet management—centrally monitor and control your MFPs with HP Web Jetadmin.
- Be confident that sensitive business data is protected with advanced security and an encrypted hard disk.

Short summary description HP LaserJet Color Enterprise MFP M680f:
This short summary of the HP LaserJet Color Enterprise MFP M680f data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Color Enterprise MFP M680f, Laser, Colour printing, 1200 x 1200 DPI, Colour copying, A4, Black, Grey

Long summary description HP LaserJet Color Enterprise MFP M680f:
This is an auto-generated long summary of HP LaserJet Color Enterprise MFP M680f based on the first three specs of the first five spec groups.

HP LaserJet Color Enterprise MFP M680f. Print technology: Laser, Printing: Colour printing, Maximum resolution: 1200 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 45 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Product colour: Black, Grey

Printing
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
45 ppm
Print speed (colour, normal quality, A4/US Letter)
45 ppm
Time to first page (black, normal)
10.5 s
Time to first page (colour, normal)
10.5 s
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
45 cpm
Copy speed (colour, normal quality, A4)
45 cpm
Maximum number of copies
9999 copies
Copier resize
25 - 400%
Scanning
Duplex scanning *
Yes
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
216 x 356 mm
Scanner type *
Flatbed & ADF scanner
Scan speed (colour)
45 ppm
Scan speed (black)
60 ppm
Image formats supported
JPG, TIF
Document formats supported
PDF, XPS
Fax
Fax resolution (black)
300 x 300 DPI
Fax transmission speed
3 sec/page
Fax speed dialing (max numbers)
100
Fax broadcasting
100 locations
Features
Maximum duty cycle *
175000 pages per month
Page description languages
PCL 5, PCL 6, PostScript 3
Input & output capacity
Total input capacity *
100 sheets
Total output capacity *
500 sheets
Paper input type
Paper tray
Maximum output capacity
900 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Glossy paper, Heavy paper, Labels, Plain paper, Pre-printed, Transparencies
Paper handling
ISO A-series sizes (A0...A9) *
A4, A5, A6
JIS B-series sizes (B0...B9)
B5, B6
Envelopes sizes
B5, C5, C6, DL
Paper tray media weight
60 - 120 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Mobile printing technologies
Apple AirPrint, HP ePrint
Performance
Maximum internal memory
2048 MB
Internal memory *
2048 MB
Processor frequency
800 MHz
Sound power level (standby)
54 dB
Design
Product colour *
Black, Grey
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
20.3 cm (8")
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
797 W
AC input voltage
110 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Operational conditions
Operating relative humidity (H-H)
30 - 70%
Operating temperature (T-T)
15 - 30 °C
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
840 mm
Depth
681 mm
Height
1135 mm
Weight
77.9 kg
Packaging data
Package weight
96.6 kg
Source Testseek summary Average rating
Reviews
Updated:
2015-01-10 03:03:21
Uk has collected 2 expert reviews for HP LaserJet Color Enterprise MFP M680f but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
buyerslab.com
Updated:
2015-01-10 03:03:21
Buyers Laboratory LLC (BLI) announced the winners of its highly anticipated Summer 2014 Pick awards in the colour printer and printer MFP categories today, with devices from Dell, HP, Kyocera, Ricoh and Samsung receiving the honours. The world's leading i...
0%
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)