HP logo

HP Color LaserJet Pro M177fw Laser A4 600 x 600 DPI 17 ppm Wi-Fi

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
364476
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
31 Oct 2017
Short summary description HP Color LaserJet Pro M177fw Laser A4 600 x 600 DPI 17 ppm Wi-Fi:

HP Color LaserJet Pro M177fw, Laser, Colour printing, 600 x 600 DPI, A4, Direct printing, Black

Long summary description HP Color LaserJet Pro M177fw Laser A4 600 x 600 DPI 17 ppm Wi-Fi:

HP Color LaserJet Pro M177fw. Print technology: Laser, Printing: Colour printing, Maximum resolution: 600 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 4 ppm. Copying: Colour copying, Maximum copy resolution: 300 x 300 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.