HP logo

HP Photosmart 7520 Inkjet A4 9600 x 2400 DPI 14 ppm Wi-Fi

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48769
Info modified on:
14 Mar 2024, 17:44:38
Short summary description HP Photosmart 7520 Inkjet A4 9600 x 2400 DPI 14 ppm Wi-Fi:

HP Photosmart 7520, Inkjet, Colour printing, 9600 x 2400 DPI, Colour copying, A4, Black

Long summary description HP Photosmart 7520 Inkjet A4 9600 x 2400 DPI 14 ppm Wi-Fi:

HP Photosmart 7520. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 9600 x 2400 DPI, Print speed (colour, normal quality, A4/US Letter): 10 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.