HP logo

HP Scitex 11000 Industrial Press

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
168197
Info modified on:
16 Jun 2025, 22:20:08
Short summary description HP Scitex 11000 Industrial Press:

HP Scitex 11000 Industrial Press, Inkjet, Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow, 332.8 m²/hr, 1600 x 3200 mm, Black, Grey, 32000 W

Long summary description HP Scitex 11000 Industrial Press:

HP Scitex 11000 Industrial Press. Print technology: Inkjet, Printing colours: Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow, Print speed (normal quality): 332.8 m²/hr. Maximum print size: 1600 x 3200 mm. Product colour: Black, Grey. Power consumption (typical): 32000 W, AC input frequency: 50/60 Hz. Width: 12800 mm, Depth: 6200 mm, Height: 3400 mm

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.