HP logo

HP Photosmart 6520 Thermal inkjet A4 4800 x 1200 DPI 12 ppm Wi-Fi

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113117
Info modified on:
22 Jul 2024, 11:44:52
End of life date:
31 Aug 2014
Short summary description HP Photosmart 6520 Thermal inkjet A4 4800 x 1200 DPI 12 ppm Wi-Fi:

HP Photosmart 6520, Thermal inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, Black

Long summary description HP Photosmart 6520 Thermal inkjet A4 4800 x 1200 DPI 12 ppm Wi-Fi:

HP Photosmart 6520. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 8.5 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.