location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Deskjet 1010 inkjet printer Colour 600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Deskjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1010
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CX015B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887758046463 show
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119699
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2023 20:08:15
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Aug 2015
Product end of life date
Bullet Points HP Deskjet 1010 inkjet printer Colour 600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 600 x 600 DPI Colour
  • - A4 7 ppm Printing colours: Black, Cyan, Magenta, Yellow
  • - USB port
Warranty: Standard one-year HP limited hardwareWarranty and support options vary by product, country and local legal requirements.
Long product name HP Deskjet 1010 inkjet printer Colour 600 x 600 DPI A4 :
The long product name of HP Deskjet 1010 inkjet printer Colour 600 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Deskjet 1010 Printer, Inkjet, 7ppm, A4
More>>>
HP Deskjet 1010 inkjet printer Colour 600 x 600 DPI A4:
The official description of HP Deskjet 1010 inkjet printer Colour 600 x 600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Easy installation, one-button simplicity, compact design, 4-ink colour, optional XL cartridges, ENERGY STAR® qualified
Get reliable everyday printing with this simple, affordable and easy-to-use HP printer. Save space with a compact design that fits anywhere and get printing in no time with quick and easy setup.

Short summary description HP Deskjet 1010 inkjet printer Colour 600 x 600 DPI A4:
This short summary of the HP Deskjet 1010 inkjet printer Colour 600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Deskjet 1010, Colour, 600 x 600 DPI, 2, A4, 1000 pages per month, 7 ppm

Long summary description HP Deskjet 1010 inkjet printer Colour 600 x 600 DPI A4:
This is an auto-generated long summary of HP Deskjet 1010 inkjet printer Colour 600 x 600 DPI A4 based on the first three specs of the first five spec groups.

HP Deskjet 1010. Colour, Number of print cartridges: 2, Maximum duty cycle: 1000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 7 ppm. Product colour: Grey

Enjoy affordable everyday printing.

Print everything you need with this one-button, no-fuss printer.
Enjoy affordable, quality printing for everyday documents, web pages, email and more.
Produce with laser-quality text and vivid colour graphics using Original HP ink cartridges.
Get up to 2.5x more black printed pages and 2x more colour printed pages with optional high-capacity ink cartridges.[1]

Get started straightaway with simple set-up and operation.

No waiting – installs right out of the box in just a few minutes.
Print without worries with a printer designed for easy setup and simple operation.
Trust HP Deskjet – the world’s No.1 printer brand.[2]
Start even faster on HP PCs running Windows® 8.

Save space with a neat compact design.

Save valuable space with a compact printer that’s designed fit almost anywhere.
Keep it close to hand on your desk, or neatly out of the way on a shelf.
Conserve energy – and save money – with this ENERGY STAR® qualified printer.

Features
Page description languages *
PCL 3
Printing colours *
Black, Cyan, Magenta, Yellow
Colour *
Yes
Maximum duty cycle *
1000 pages per month
Number of print cartridges *
2
Printing
Print speed (colour, draft quality, A4/US Letter)
16 ppm
Print speed (black, draft quality, A4/US Letter)
20 ppm
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
7 ppm
Print speed (colour, normal quality, A4/US Letter)
4 ppm
Time to first page (black, normal)
17 s
Time to first page (colour, normal)
24 s
Input & output capacity
Total number of input trays *
1
Total input capacity *
60 sheets
Total output capacity *
25 sheets
Maximum number of input trays *
1
Paper handling
Maximum print size
216 x 297 mm
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Labels, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Paper handling
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
DL
Ports & interfaces
USB port *
Yes
Standard interfaces
USB 2.0
Network
Ethernet LAN *
No
Wi-Fi *
No
Design
Market positioning *
Home & office
Product colour *
Grey
Built-in display *
No
Power
Power consumption (printing) *
10 W
Power consumption (off)
0.2 W
Power consumption (standby)
1.6 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
423 mm
Depth
509 mm
Height
254 mm
Weight
2 kg
Source Testseek summary Average rating
Reviews
Updated:
2014-08-09 09:37:34
Uk has collected 3 expert reviews for HP Deskjet 1010 inkjet printer Colour 600 x 600 DPI A4 and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
techradar.com
Updated:
2015-07-05 05:22:20
Don't let the low price fool you. The HP DeskJet 1010 delivers great quality for printing photos and documents, but doesn't come with the frills of scanner or fax capabilities. HP went with a simpler is better approach to the DeskJet 1010 printer – a uni-...
Good Affordable price, Compact size, Great print quality for price...
Bad Doesn't include scanning, No wireless connectivity, Occasional misaligned prints, More expensive print costs...
Bottom line You won't get fancy features like wireless printing, duplexing or scanning, but if you don't need all the frills of an all-in-one printer, the HP DeskJet 1010 offers solid print performance and quality at an unbeatable price in a compact package...
80%
techradar.com/au/
Updated:
2015-07-05 05:22:20
Don't let the low price fool you. The HP DeskJet 1010 delivers great quality for printing photos and documents, but doesn't come with the frills of scanner or fax capabilities. HP went with a simpler is better approach to the DeskJet 1010 printer – a uni-...
Good Affordable price, Compact size, Great print quality for price...
Bad Doesn't include scanning, No wireless connectivity, Occasional misaligned prints, More expensive print costs...
Bottom line You won't get fancy features like wireless printing, duplexing or scanning, but if you don't need all the frills of an all-in-one printer, the HP DeskJet 1010 offers solid print performance and quality at an unbeatable price in a compact package...
80%
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
Disclaimer HP Deskjet 1010 inkjet printer Colour 600 x 600 DPI A4:
Disclaimer

[1] High capacity Original HP 301XL Ink Cartridges not included, please purchase separately); less cost compared with standard capacity Original HP 301 ink cartridges based on HP published yields, actual yields vary based on printer used, images printed and other factors (see www.hp.com/go/learnaboutsupplies)
[2] Based on IDC’s Worldwide Quarterly Hardcopy Peripherals Tracker®, 2012 Q4. Shipments for inkjet single-function printers and multifunction printers, including production units.