Designjet T1500 914mm ePrint, 120 A1/h, 320GB HDD, Gigabit Ethernet, USB 2.0, 120W
Increase productivity with a two-roll printer with front loading and output stacking tray to organise your printouts. Depend on powerful print processing. Access and print projects when you're out of the office, using HP Designjet ePrint & Share1.
Features
Enjoy an innovative user experience.
- Eliminate output clutter – get flat, collated prints thanks to the integrated output stacking tray.
- Gain full control – monitor media rolls, view printer status on the touchscreen, and track jobs during printing.
- Load two paper rolls effortlessly, even when seated, with front loading and automatic paper-roll alignment.
- Save space with a compact, 914 mm (36-inch) printer designed with a flat surface for quick checking of your printouts.
Experience top performance in multi-user environments.
- Help cut downtime – print multiple jobs on different media types and sizes with two rolls and smart switching.
- Manage job queues, track print costs, print borderless2 images, and get what you see with true print previews.
- Get dark blacks, true neutral greys and vivid colours with six Original HP inks and the HP printhead.
- Print complex files fast – get one A1 print in 21 seconds with a 320 GB hard drive and parallel processing power.
Print from virtually anywhere1.
- Use your Apple® or Android™ smartphone or tablet to print from virtually anywhere1.
- Access and print projects from the cloud when you're out of the office, using HP Designjet ePrint & Share1.
- Automatically save copies of your projects to the cloud when you print using HP Designjet ePrint & Share1.
- Print without drivers using a USB stick or directly email projects to your HP Designjet T1500 ePrinter1.
- 1 Requires an HP Designjet ePrint & Share account, Internet connection to the printer, and connected Internet-capable device. When using the HP Designjet ePrint & Share mobile app, a compatible Apple® iOS or Android™ device and Internet connection are required. Data or connection charges may apply. Print times may vary. 2 GB of temporary storage per account. For more information, visit www.hp.com/go/eprintandshare.
- 2 Photo paper is required to print borderless images.
HP Designjet T1500 36-in ePrinter, Thermal inkjet, 2400 x 1200 DPI, HP-GL/2, HP-RTL, PCL 3, TIFF, Cyan, Grey, Magenta, Matte black, Photo black, Yellow, 120 pph, A1 (594 x 841 mm)
HP Designjet T1500 36-in ePrinter. Print technology: Thermal inkjet, Maximum resolution: 2400 x 1200 DPI, Page description languages: HP-GL/2, HP-RTL, PCL 3, TIFF. Maximum print size: A1 (594 x 841 mm), Paper tray media types: Bond paper, Coated paper, Glossy paper, Photo paper, ISO A-series sizes (A0...A9): A1. Ethernet interface type: Gigabit Ethernet, USB connector: USB Type-A. Display: LCD, Internal memory: 64 MB, Internal storage capacity: 320 GB. Power consumption (PowerSave): 4 W, Power consumption (typical): 120 W, Power consumption (off): 0.1 W