HP logo

HP 792 Latex Printhead Cleaning Kit

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
156348
Info modified on:
14 Jun 2024, 15:15:49
Short summary description HP 792 Latex Printhead Cleaning Kit:

HP 792 Latex Printhead Cleaning Kit, HP, Inkjet, HP Designjet L26500 Printer series, 20 - 80%, 15 - 30 °C, 5 - 95%

Long summary description HP 792 Latex Printhead Cleaning Kit:

HP 792 Latex Printhead Cleaning Kit. Brand compatibility: HP, Print technology: Inkjet, Compatibility: HP Designjet L26500 Printer series. Width: 280 mm, Depth: 240 mm, Height: 159 mm. Package width: 280 mm, Package depth: 240 mm, Package height: 159 mm. Country of origin: Singapore, Master (outer) cases per pallet: 40 pc(s), Layers per pallet: 5 pc(s)

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.