HP logo

HP Scitex FB500 large format printer Colour 1200 x 600 DPI Ethernet LAN

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
180919
Info modified on:
09 Mar 2024, 14:26:42
End of life date:
15 Jul 2015
Short summary description HP Scitex FB500 large format printer Colour 1200 x 600 DPI Ethernet LAN:

HP Scitex FB500, 1200 x 600 DPI, Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow, 37 m²/hr, 2/3L, 64 mm, 23 cm

Long summary description HP Scitex FB500 large format printer Colour 1200 x 600 DPI Ethernet LAN:

HP Scitex FB500. Maximum resolution: 1200 x 600 DPI, Printing colours: Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow, Print speed (normal quality): 37 m²/hr. Media thickness: 64 mm, Maximum roll diameter: 23 cm, Maximum media width: 1630mm. Ethernet interface type: Fast Ethernet, Ethernet LAN data rates: 10/100Base-T(X), Supported network protocols: TCP/IP, DHCP. Certification: RoHS, WEEE. Power requirements: 220 - 240V, 50/60Hz, Power consumption (typical): 2500 W

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.