HP logo

HP Photosmart Premium e-All-in-One Printer - C310a Thermal inkjet A4 9600 x 2400 DPI 33 ppm Wi-Fi

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111870
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
01 Mar 2012
Short summary description HP Photosmart Premium e-All-in-One Printer - C310a Thermal inkjet A4 9600 x 2400 DPI 33 ppm Wi-Fi:

HP Photosmart Premium e-All-in-One Printer - C310a, Thermal inkjet, Colour printing, 9600 x 2400 DPI, A4, Direct printing, Black

Long summary description HP Photosmart Premium e-All-in-One Printer - C310a Thermal inkjet A4 9600 x 2400 DPI 33 ppm Wi-Fi:

HP Photosmart Premium e-All-in-One Printer - C310a. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 9600 x 2400 DPI, Print speed (colour, normal quality, A4/US Letter): 32 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.