location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart B210a Inkjet A4 9600 x 2400 DPI 8.4 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Photosmart
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B210a
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CN216B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962887066 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121780
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Feb 2012
Product end of life date
Bullet Points HP Photosmart B210a Inkjet A4 9600 x 2400 DPI 8.4 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Inkjet Colour printing
  • - 9600 x 2400 DPI
  • - Printing colours: Black
  • - A4 8.4 ppm
  • - Colour copying Colour scanning
  • - Direct printing
  • - USB port Wi-Fi
  • - Internal memory: 64 MB
  • - 7.45 kg
Warranty: Standard one-year limited hardwareWarranty and support options vary by product, country and local legal requirements.
Long product name HP Photosmart B210a Inkjet A4 9600 x 2400 DPI 8.4 ppm Wi-Fi :
The long product name of HP Photosmart B210a Inkjet A4 9600 x 2400 DPI 8.4 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CN216B - Photosmart Plus e-All-in-One Printer series
More>>>
HP Photosmart B210a Inkjet A4 9600 x 2400 DPI 8.4 ppm Wi-Fi:
The official description of HP Photosmart B210a Inkjet A4 9600 x 2400 DPI 8.4 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Print lab-quality photos, everyday documents and web content without a PC via the intuitive HP TouchSmart screen. Share this stylish, easy-to-use all-in-one across your wireless network, or print from anywhere, with any device, via HP ePrint.

ENERGY STAR® qualified
- Reduces packaging waste by using an innovative, reusable bag.
- Reduce clutter and waste – scan, store and share documents digitally.
- Save money and energy: uses less than 1 watt of energy while in off mode.

Print, scan, copy and create impressive photo projects – easily and affordably.
- Get impressive results on everything from photo and web printing to copies and scans with this stylish and ease-to-use all-in-one.
- Switch from everyday documents to lab-quality photo printing using the auto-engaging 13 x 18 cm photo tray.
- Share photos with friends via Snapfish, directly from your e-all-in-one.
- Enjoy affordable printing with individual inks and print more – up to 2.5x more black and colour pages – with optional XL cartridges.

Print web content without a PC1 using the HP TouchSmart screen and a selection of Apps.
- Use the intuitive HP TouchSmart screen to print from the web without a PC.1
- Apps are shortcuts to Sudoku puzzles, greeting cards, colouring pages and more.
- Choose HP Quick Forms to print fun and useful templates such as calendars, games and notebook pages.
- Do all this – and make copies, scans and photo reprints too – quickly and easily using the intuitive HP TouchSmart screen.

Print from anywhere, anytime, with any device.
- Print when it's most convenient for you – from a friend’s house, from another city or even another country – with HP ePrint.
- Send photos or documents to your printer from any device – it’s as easy as sending an e-mail.
- Print and share from multiple PCs in your home with integrated wireless networking – simply touch one button to connect to your network.
- Print photos directly and wirelessly from a smartphone using HP mobile printing applications.

Short summary description HP Photosmart B210a Inkjet A4 9600 x 2400 DPI 8.4 ppm Wi-Fi:
This short summary of the HP Photosmart B210a Inkjet A4 9600 x 2400 DPI 8.4 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart B210a, Inkjet, Colour printing, 9600 x 2400 DPI, A4, Direct printing, Black

Long summary description HP Photosmart B210a Inkjet A4 9600 x 2400 DPI 8.4 ppm Wi-Fi:
This is an auto-generated long summary of HP Photosmart B210a Inkjet A4 9600 x 2400 DPI 8.4 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP Photosmart B210a. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 9600 x 2400 DPI, Print speed (colour, normal quality, A4/US Letter): 7.5 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
9600 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
8.4 ppm
Print speed (colour, normal quality, A4/US Letter)
7.5 ppm
Print speed (black, draft quality, A4/US Letter)
32 ppm
Print speed (colour, draft quality, A4/US Letter)
30 ppm
Print speed (black, best quality, A4)
2.5 ppm
Print speed (colour, best quality, A4)
2.5 ppm
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum copy resolution *
1200 x 1200 DPI
Copy speed (black, normal quality, A4)
6 cpm
Copy speed (colour, normal quality, A4)
6 cpm
Maximum number of copies
30 copies
Copy resolution (colour text and graphics)
600 DPI
Maximum copy speed (black, A4)
32 cpm
Maximum copy speed (colour, A4)
30 cpm
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed scanner
Scan technology
CIS
Input colour depth
24 bit
Greyscale levels
256
Fax
Faxing *
No
Features
Maximum duty cycle *
275000 pages per month
Digital sender
Yes
Number of print cartridges *
4
Printing colours *
Black
Page description languages
PCL 3, PML
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
125 sheets
Total output capacity *
50 sheets
Maximum input capacity for transparencies
40 sheets
Maximum input capacity for 10 x 15 cm photographs
60 sheets
Maximum input capacity
125 sheets
Maximum output capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Card stock, Envelopes, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
ISO C-series sizes (C0...C9)
C5, C6
JIS B-series sizes (B0...B9)
B5
Paper tray media weight
60 - 90 g/m²
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Performance
Maximum internal memory
64 MB
Card reader integrated
Yes
Internal memory *
64 MB
Compatible memory cards
MMC, MS Duo, SD
Design
Product colour *
Black
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
30 W
Power consumption (PowerSave)
15 W
Power consumption (standby)
5.4 W
Power consumption (off)
0.4 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7, Windows Vista, Windows XP
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Operational conditions
Recommended operating temperature range (T-T)
15 - 35 °C
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
452 mm
Depth
401 mm
Height
199 mm
Weight
7.45 kg
Packaging data
Package width
510 mm
Package depth
243 mm
Package height
468 mm
Package weight
9 kg
Other features
Dimensions (WxDxH)
452 x 401 x 199 mm
Print quality (black, best quality)
600 x 600 DPI
Maximum dimensions (W x D x H)
452 x 578 x 454 mm
Standard output capacity for transparencies
25 sheets
Compatible operating systems
Windows 7, Windows Vista and Microsoft Windows 32-bit XP (SP2), Mac OS X v10.5 and v10.6
PictBridge
No
Maximum output capacity for transparencies
25 sheets
Wireless option type
Yes
All-in-one functions
Copy, Digital sender, Print, Scan
Colour all-in-one functions
Copy, Print, Scan
Package dimensions (WxDxH)
510 x 243 x 468 mm
Country Distributor
United Kingdom 1 distributor(s)