HP logo

HP Designjet 4020 42-in Printer large format printer Ethernet LAN

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
234991
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Designjet 4020 42-in Printer large format printer Ethernet LAN:

HP Designjet 4020 42-in Printer, HP-GL/2, HP-RTL, TIFF, HP 90 Ink Cartridge: black (775 ml); black, cyan, magenta, yellow (400 ml); cyan, magenta, yellow..., 8 (2 each black, cyan, magenta, yellow), 50 sheets, Bond and coated paper (bond, coated, heavyweight coated, super heavyweight plus matte), technical..., > 0.4

Long summary description HP Designjet 4020 42-in Printer large format printer Ethernet LAN:

HP Designjet 4020 42-in Printer. Page description languages: HP-GL/2, HP-RTL, TIFF, Print cartridge volume (metric): HP 90 Ink Cartridge: black (775 ml); black, cyan, magenta, yellow (400 ml); cyan, magenta, yellow..., Print head: 8 (2 each black, cyan, magenta, yellow). Maximum output capacity: 50 sheets. Media types supported: Bond and coated paper (bond, coated, heavyweight coated, super heavyweight plus matte), technical..., Media thickness: > 0.4, Maximum roll length: 91.4 m. Ethernet interface type: Gigabit Ethernet. Built-in processor: Intel® Celeron®, Processor frequency: 2000 MHz, Certification: WEEE, EU RoHS, REACH, EuP

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.