location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Colour Laser Paper 80 g/m²-A3/297 x 420 mm/500 sht printing paper

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Colour Laser Paper 80 g/m²-A3/297 x 420 mm/500 sht
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CHP395
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76904
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 01:00:49
The date of the most recent change of this product data-sheet in Icecat.
Warranty: statement: This HP product is backed byand through HP Customer Care service and support. If you are not completely satisfied, please visit HP at http:///support for information on services and support from HP, or return to your point of purchase forThis does not in any way affect your statutory rights.
Long product name HP Colour Laser Paper 80 g/m²-A3/297 x 420 mm/500 sht printing paper :
The long product name of HP Colour Laser Paper 80 g/m²-A3/297 x 420 mm/500 sht printing paper. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Colour Laser Paper is a sturdy, super-smooth paper designed to deliver consistently high quality colour printing and copying. Its high whiteness delivers superb contrast for brilliant vivid colours and crisp sharp text.
More>>>
HP Colour Laser Paper 80 g/m²-A3/297 x 420 mm/500 sht printing paper:
The official description of HP Colour Laser Paper 80 g/m²-A3/297 x 420 mm/500 sht printing paper as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP has created an entirely new category of paper - paper engineered to enable colour printers and copiers to perform to their full potential. With a super-smooth surface to ensure uniform toner gloss and laser-sharp image definition, HP Colour Laser Paper was designed to work precisely with HP Color LaserJet printers for optimum output and reliability. Use it as your standard choice for professional-looking internal and external colour documents.

Short summary description HP Colour Laser Paper 80 g/m²-A3/297 x 420 mm/500 sht printing paper:
This short summary of the HP Colour Laser Paper 80 g/m²-A3/297 x 420 mm/500 sht printing paper data-sheet is auto-generated and uses the product title and the first six key specs.

HP Colour Laser Paper 80 g/m²-A3/297 x 420 mm/500 sht

Long summary description HP Colour Laser Paper 80 g/m²-A3/297 x 420 mm/500 sht printing paper:
This is an auto-generated long summary of HP Colour Laser Paper 80 g/m²-A3/297 x 420 mm/500 sht printing paper based on the first three specs of the first five spec groups.

HP Colour Laser Paper 80 g/m²-A3/297 x 420 mm/500 sht