Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP CHP120 printing paper A3 (297x420 mm) Matte White

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CHP120
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CHP120
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
3141725002287
Category
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84115
This statistic is based on the 85999 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84024 free Open Icecat users.
Info modified on: 15 Nov 2019 13:58:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP CHP120 printing paper A3 (297x420 mm) Matte White :
  • - Reduces dust build-up that can cause jams and equipment wear/tear.
  • - Ideal for high volume equipment.
  • - HP quality in every sheet – HP's rigorous qualification and testing processes ensure high reliability.
Warranty: This HP product is backed by warranty and through HP Customer Care service and support. If you are not completely satisfied, please visit HP at www.hp.com/support for information on services and support from HP, or return to your point of purchase for warranty. This does not in any way affect your statutory rights.
Long product name HP CHP120 printing paper A3 (297x420 mm) Matte White :
The short editorial description of HP CHP120 printing paper A3 (297x420 mm) Matte White

Office Paper-500 sht/A3/297 x 420 mm
More>>>
HP CHP120 printing paper A3 (297x420 mm) Matte White:
The official marketing text of HP CHP120 printing paper A3 (297x420 mm) Matte White as supplied by the manufacturer

HP Office Paper is acid-free for longer lasting documents and is guaranteed to run in all HP office equipment with consistent quality from sheet to sheet.
HP Office Paper is specially designed for for versatile office printing – memos, drafts, file copies, e-mail attachments, meeting notes, handouts and datasheets. It increases productivity and minimises the need for user interventions.

Short summary description HP CHP120 printing paper A3 (297x420 mm) Matte White:
This short summary of the HP CHP120 printing paper A3 (297x420 mm) Matte White data-sheet is auto-generated and uses the product title and the first six key specs.

HP CHP120, A3 (297x420 mm), Universal, Matte, White, 80 g/m², 500 sheets

Long summary description HP CHP120 printing paper A3 (297x420 mm) Matte White:
This is an auto-generated long summary of HP CHP120 printing paper A3 (297x420 mm) Matte White based on the first three specs of the first five spec groups.

HP CHP120. Paper size: A3 (297x420 mm), Recommended usage: Universal, Finish type: Matte. Sheets per pack: 500 sheets. Package weight: 5 kg

Features
Paper size *
The size of the paper e.g. A4, A3.
A3 (297x420 mm)
Recommended usage *
What the product should be used for, and how it should be used (e.g. ambient temperature).
Universal
Finish type *
The way that a product is finished e.g. a matt or gloss finish.
Matte
Product colour *
The colour e.g. red, blue, green, black, white.
White
Media weight *
The weight of the media used with this product.
80 g/m²
Packaging content
Sheets per pack *
The number of sheets of paper etc. in each pack.
500 sheets
Weight & dimensions
Package weight
Weight of the packaged product.
5 kg
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
15 - 35 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
0 - 40 °C
Storage relative humidity (H-H)
5 - 95%
Country Distributor
Deutschland 1 distributor(s)
Customer service details
X