location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 726 300-ml Matte Black DesignJet Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
726 300-ml Matte Black DesignJet Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CH575A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8844208363602 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 337650
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Sep 2024 00:43:37
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 726 300-ml Matte Black DesignJet Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Innovative Original HP inks deliver a unique combination of quality and resilience. You get consistently crisp, clear, accurate lines and vivid colour – even true neutral greys – in fast-drying, smudge-resistant prints.
  • - With the trouble-free printing of Original HP supplies, avoid trial and error that costs you time. Original HP inks are designed and tested with the printer to provide consistent results. You get crisp, clear, accurate quality, every time you print.
  • - Intelligent technology built into Original HP ink cartridges provides a host of time-saving features, including alerts that let you know when ink cartridges need replacement. And enjoy convenient supplies reordering[1].
  • - Ideal for professionals, including workteams, that print technical applications such as plans, maps and photorealistic renders.
  • - What's in the box: Ink cartridge
Warranty: Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 726 300-ml Matte Black DesignJet Ink Cartridge :
The long product name of HP 726 300-ml Matte Black DesignJet Ink Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

726 300-ml Matte Black DesignJet Ink Cartridge
More>>>
HP 726 300-ml Matte Black DesignJet Ink Cartridge:
The official description of HP 726 300-ml Matte Black DesignJet Ink Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for professionals, including workteams, that print technical applications such as plans, maps and photorealistic renders.
Reliable, trouble-free printing. Accurate, vivid, fast-drying prints. Time-saving supplies management and ordering features.[1] Original HP cartridges with Original HP inks help you present your professional best while keeping your productivity high.

Short summary description HP 726 300-ml Matte Black DesignJet Ink Cartridge:
This short summary of the HP 726 300-ml Matte Black DesignJet Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 726 300-ml Matte Black DesignJet Ink Cartridge, Matte black, Pigment-based ink, Pigment-based ink, 300 ml

Long summary description HP 726 300-ml Matte Black DesignJet Ink Cartridge:
This is an auto-generated long summary of HP 726 300-ml Matte Black DesignJet Ink Cartridge based on the first three specs of the first five spec groups.

HP 726 300-ml Matte Black DesignJet Ink Cartridge. Colour ink type: Pigment-based ink, Black ink type: Pigment-based ink, Black ink volume: 300 ml, Printing colours: Matte black

Features
Black ink type
Pigment-based ink
Colour ink type
Pigment-based ink
Compatibility *
HP DesignJet T1200 / HP DesignJet T1200 HD / HP DesignJet T2300 eMFP / HP DesignJet T1300
Black ink cartridges quantity
1
Black ink volume
300 ml
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Matte black
Brand compatibility *
HP
OEM code
CH575A
Country of origin
Singapore
Quantity per box
1 pc(s)
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
15 - 35 °C
Operating temperature (T-T)
15 - 35 °C
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
283 mm
Depth
41 mm
Height
118 mm
Weight
420 g
Packaging data
Package width
283 mm
Package depth
41 mm
Package height
118 mm
Package weight
500 g
Package type
Box
Brand-specific features
HP GTIN (EAN/UPC)
884420836360
Technical details
Box contents
Ink cartridge
Logistics data
Pallet dimensions (W x D x H)
1200 x 1000 x 920 mm
Products per pallet
510 pc(s)
Master (outer) cases per pallet
102 pc(s)
Layers per pallet
6 pc(s)
Master (outer) cases per pallet layer
17 pc(s)
Pallet gross weight
297 g
Master (outer) case gross weight
2.72 g
Products per larger master (outer) case
5 pc(s)
Larger master (outer) case gross weight
2.72 g
Harmonized System (HS) code
84439990
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 9 distributor(s)
Polska 3 distributor(s)
Switzerland 2 distributor(s)
México 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
United States 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
United Arab Emirates 2 distributor(s)
Czech Republic 1 distributor(s)
Disclaimer HP 726 300-ml Matte Black DesignJet Ink Cartridge:
Disclaimer

[1] Program features and availability may vary by country. For more information, visit www.hp.com/go/designjet/supplies