HP logo

HP Deskjet 3000 inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
252586
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
31 May 2013
Short summary description HP Deskjet 3000 inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi:

HP Deskjet 3000, Colour, 2, 4800 x 1200 DPI, A4, 1000 pages per month, 5.5 ppm

Long summary description HP Deskjet 3000 inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi:

HP Deskjet 3000. Colour, Number of print cartridges: 2, Maximum duty cycle: 1000 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 5.5 ppm. Display: LCD. Wi-Fi. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.