location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DeskJet J610a Thermal inkjet A4 4800 x 1200 DPI 5.5 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
DeskJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
J610a
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CH376B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885631088654 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75720
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2011
Product end of life date
Bullet Points HP DeskJet J610a Thermal inkjet A4 4800 x 1200 DPI 5.5 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Save energy and cut down on the amount of resources you use. This ENERGY STAR® qualified all-in-one consumes less energy than standard models. The hardware is partly composed of recyclable plastics, plus packaging and ink cartridges are recyclable.
Long product name HP DeskJet J610a Thermal inkjet A4 4800 x 1200 DPI 5.5 ppm Wi-Fi :
The long product name of HP DeskJet J610a Thermal inkjet A4 4800 x 1200 DPI 5.5 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Deskjet 3050 All-in-One Printer, Thermal Inkjet, 5.5ppm, A4
More>>>
HP DeskJet J610a Thermal inkjet A4 4800 x 1200 DPI 5.5 ppm Wi-Fi:
The official description of HP DeskJet J610a Thermal inkjet A4 4800 x 1200 DPI 5.5 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Wireless 802.11 b/g/n, one-touch wireless set-up (with WPS router with integrated push-button), easy installation, stylish design, 4-ink colour, optional XL cartridges, one-touch copying, 60-sheet paper tray, on-printer print-cancel button, low ink indicator, HP Quickform, ENERGY STAR® qualified
Print from virtually any room in the house with this affordable and stylish wireless all-in-one.[1] Enjoy easy scanning and colour copying too – plus quick and easy installation and a range of resource-conserving features.

Short summary description HP DeskJet J610a Thermal inkjet A4 4800 x 1200 DPI 5.5 ppm Wi-Fi:
This short summary of the HP DeskJet J610a Thermal inkjet A4 4800 x 1200 DPI 5.5 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP DeskJet J610a, Thermal inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, Black

Long summary description HP DeskJet J610a Thermal inkjet A4 4800 x 1200 DPI 5.5 ppm Wi-Fi:
This is an auto-generated long summary of HP DeskJet J610a Thermal inkjet A4 4800 x 1200 DPI 5.5 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP DeskJet J610a. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 4 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black

Go wireless and give yourself the freedom to print from any room in the house.[1]

Share the performance across multiple PCs or notebooks using built-in wireless connectivity – print from any room in the house.[1]
Connect to your wireless network in no time with convenient one-button wireless set-up.[2]
Compact, space-saving design and attractive, styling mean it sits comfortably in any room.
Make quick colour copies, monitor print jobs and keep an eye on ink supplies directly from your all-in-one.

Print, scan and copy with one stylish, affordable and easy-to-use device.

Do it all – enjoy easy printing, scanning and copying at home with this affordable all-in-one.
Touch the HP Quickform button to print calendars, games and more – all without a PC.
Get high-quality results whatever you print or copy – ideal for everyday documents.
Get up to 2.5x more black printed pages and 2x more colour printed pages with optional high-capacity XL ink cartridges.[3]

Enjoy fast, easy set-up and reliable performance.

Get started straightaway – easy-to-use and installs right out of the box in just a few minutes.
No waiting around – this versatile all-in-one powers up in seconds.
Print documents in as fast as 19 seconds in draft mode.
Get peace of mind with the one-year limited warranty plus HP Total Care advice and support.
Reduce energy consumption and conserve resources with this ENERGY STAR® qualified all-in-one.

Printing
Print technology *
Thermal inkjet
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
5.5 ppm
Print speed (colour, normal quality, A4/US Letter)
4 ppm
Print speed (black, draft quality, A4/US Letter)
20 ppm
Print speed (colour, draft quality, A4/US Letter)
16 ppm
Time to first page (black, normal)
21 s
Time to first page (colour, normal)
26 s
Print speed (black, best quality, A4)
1.5 ppm
Copying
Duplex copying *
No
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
4.5 cpm
Copy speed (colour, normal quality, A4)
2.5 cpm
Copy speed (black, normal, US Letter)
2.5 cpm
Copy speed (colour, normal, US Letter)
2.5 cpm
Time to first copy (black, normal)
18 s
Time to first copy (colour, normal)
32 s
Maximum number of copies
30 copies
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan resolution
19200 x 19200 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed scanner
Scan technology
CIS
Input colour depth
24 bit
Greyscale levels
256
Fax
Duplex faxing
No
Faxing *
No
Features
Maximum duty cycle *
1000 pages per month
Number of print cartridges *
2
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3
All-In-One-multitasking
No
Input & output capacity
Total input capacity *
60 sheets
Total output capacity *
25 sheets
Input capacity for envelopes (primary tray)
5 sheets
Maximum input capacity for transparencies
15 sheets
Maximum input capacity for 10 x 15 cm photographs
20 sheets
Maximum input capacity
60 sheets
Maximum output capacity
25 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Envelopes, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
DL
Paper tray media weight
75 - 90 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
No
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Performance
Sound pressure level (printing)
50 dB
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
No
Power
Power consumption (average operating)
9 W
Power consumption (standby)
2.3 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7, Windows Vista, Windows XP
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage relative humidity (H-H)
5 - 90%
Certificates
Certification
CISPR 22: 2005+A1: 2005+A2: 2006/EN 55022: 2006+A1: 2007 B, CISPR24: 1997+A1: 2001+A2: 2002/EN 55024: 1998+A1: 2001+A2: 2003, IEC 61000-3-2: 2005/EN 61000-3-2: 2006; IEC61000-3-3: 1995+A1: 2001+A2: 2005/EN 61000-3-3: 1995+A1: 2001+A2: 2005, FCC CFR 47 Part 15 B, ICES-003, Issue 4 B, GB9254: 2008 (CCC S&E -China), CNS13438: 1998 (BSMI-Taiwan), VCCI-2, GOST, KCC
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
427 mm
Depth
406 mm
Height
249 mm
Weight
3.6 kg
Packaging data
Package width
463 mm
Package depth
193 mm
Package height
349 mm
Package weight
5.22 kg
Logistics data
Pallet gross weight
459 kg
Other features
Hardware scan resolution
1200 x 1200 DPI
Acoustic pressure emissions
50 dB
Pallet dimensions (W x D x H)
1219 x 1016 x 2570 mm
Print quality (colour, best quality)
4800 DPI
Maximum dimensions (W x D x H)
427 x 470 x 249 mm
Print margin bottom (A4)
1.45 cm
Print margin left (A4)
3.2 mm
Print margin right (A4)
3.2 mm
Print margin top (A4)
1.5 mm
Standard output capacity for transparencies
10 sheets
PictBridge
No
Maximum scan area (imperial)
21.6 cm (8.5")
Maximum output capacity for transparencies
10 sheets
Colour faxing
No
Colour scanning
Yes
Colour copy capability
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 13:05:32
Uk has collected 14 expert reviews for HP DeskJet J610a Thermal inkjet A4 4800 x 1200 DPI 5.5 ppm Wi-Fi and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
itreviews.com
Updated:
2011-08-14 13:05:26
The Deskjet 3050 is a small-format, entry-level all-in-one intended for the home market. One step up from the cheaper DeskJet 1050, it includes a mono LCD display with three soft buttons beside it that are used to select the printer's menu options.Pap...
Bottom line This is a useful little all-in-one with a good feature set. It ticks most of the boxes, except arguably the most important one. Print quality, particularly of black text on plain paper, is below what HP printers normally produce - and even below that o...
0%
computeractive.co.uk
Updated:
2011-08-14 13:05:29
The HP Deskjet 3050 is one of HP's cheapest inkjet multi-function devices, which can print, copy and scan.Both it and the even cheaper Deskjet 1050 are intended primarily for home use, and the DeskJet 3050 has a 38mm black and white display.All cased i...
Good Single button wireless setup; intelligent use of screen; good colour fidelity in copies...
Bad Print quality is below HP's normal standard; slow colour prints; black and white screen...
Bottom line A cheap and cheerful printer-scanner, but quality is below HP's usual standards...
60%
trustedreviews.com
Updated:
2011-08-14 13:05:32
The Deskjet 1050 is the entry-level general-purpose all-in-one in HP's range, while the Deskjet 3050, reviewed here, is the next model up. It looks superficially like the cheaper machine, but is claimed to be faster and has a 38mm LCD like its single-func...
Good Straightforward WPS wireless setup support, Easy, two-cartridge maintenance, Fast colour copies...
Bad Below average plain paper print quality, Tri-colour cartridge can be wasteful, External power supply...
Bottom line Strangely, HP rates this all-in-one at 20ppm and 16ppm in draft mode, noticeably faster than the DeskJet 1050, while the normal mode speeds are identical between the two. Under test, draft mode on the DeskJet 1050 was quicker, returning a speed of 7.9ppm...
60%
reviewed.com
Updated:
2014-02-05 01:13:08
Meet the Deskjet 3050, an entry-level multifunction printer from HP. While it doesn't give pro-photo printers a run for their money, it certainly performs well for its price point. This is a printer that would do well in a dorm or next to a family compute...
Bottom line If you're looking for an affordable pickup of a printer that can perform the basic office functions and isn't terrible at printing photos, the Deskjet 3050 is certainly worth a look. With good color accuracy, and the ability to fulfill several office func...
0%
trustedreviews.com
Updated:
2015-06-25 06:46:53
It's unusual to see a price of £30 attached to an all-in-one printer, but HP's Deskjet 3050A attracts that low figure from at least one online source. Once the price has sunk in, the next question is ‘what do you get for that kind of money'? In this case...
Good Fast copies, Easy wireless setup, High quality draft print saves ink...
Bad Awkward cartridge loading, High consumable costs, External power supply...
Bottom line HP doesn't make outrageous claims for the speed of the Deskjet 3050A. The spec sheet states 5.5ppm for black print and 4.0ppm for colour. Our 5-page black text print gave 5.4ppm, which is very close to spec, but the longer, 20-page test gave 6.4ppm, which...
80%
expertreviews.co.uk
Updated:
2015-06-25 06:46:53
At this price, HP's Deskjet 3050A is one of the cheapest MFPs we've ever seen. Despite its budget leanings, it has integrated Wi-Fi, a square 5cm mono LCD screen, automatic print head alignment and support for HP's ePrint, which means you can send docu...
Bottom line HP's little Deskjet is cheap and cheerful - great for occasional home document printing, but not up to regular and intensive scanning or printing...
80%
etechreviews.com
Updated:
2015-06-25 06:46:53
HP Deskjet 3050A e-all-in-one is an all in one multifunction printer that offers refreshing design, wireless web connectivity, which allows you to print in cloud with HP ePrint technology, and is designed for providing dependable performance. It is an...
0%
Disclaimer HP DeskJet J610a Thermal inkjet A4 4800 x 1200 DPI 5.5 ppm Wi-Fi:
Disclaimer

[1]Wireless performance depends on physical environment and distance from access point
[2]Requires a WPS router with an integrated push-button; wireless performance depends on physical environment and distance from access point.
[3]Compared with HP 301 ink cartridges (XL cartridges not included, please purchase separately); based on HP published yields, actual yields vary based on printer used, images printed and other factors (see www.hp.com/go/learnaboutsupplies)