EC301 Medium Magenta ink
Designed for optimal printer performance and output quality
Like all industrial inkjet printing systems, every HP EC301 ( DisplayMaker Espirit, FabriJet XII, Series XII) printing system is a complex collection of electronics and electric, mechanical and fluid-mechanical components. Each system is highly engineered, with each part calibrated to perform to a certain functional level in association with its other parts.
Changing the calibration of one part of the system will impact the performance of other parts. So it is with ink. HP EC 301 inks have specific qualities and properties because they are developed and tested in conjunction with specific printing systems. While many third party inks are designed for a particular print head, HP EC 301 inks are designed to work with the entire printing system; the print head is just one factor among many, including the system’s color reproduction software, screening, speed, drying process, and more.
HP EC301 Medium Magenta ink, Original, Pigment-based ink, Magenta, DisplayMaker Espirit, FabriJet XII, Series XII, Inkjet printing, 500 ml
HP EC301 Medium Magenta ink. Type: Original, Ink type: Pigment-based ink, Printing colours: Magenta. Contents: 500 ml