location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP CH008A large format media 100 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CH008A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CH008A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962282915 show
Category:
Large format media include billboard posters and large outdoor screens.
Large Format Media Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44229
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 May 2013
Product end of life date
data sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP CH008A large format media 100 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Roll length: 100 m
  • - 15 - 30 °C
  • - 30 - 70%
Warranty: HP Light Textile Display Banner is guaranteed to be free of material or coating flaws and defects that affect the final use of the print and meet HP published specifications. Warranted performance for print permanence can be found on the HP Print Permanence Website at http:///go/supplies/printpermanence. Prints that fail these guaranteed performance claims when produced on compatible HP printers identified in the HP Media Compatibility Chart, and with HP defined color and print workflows, will be replaced with the same or comparable HP media product at HP’s option.standard statement: HP Light Textile Display Banner is guaranteed to be free of material or coating flaws and defects that affect the final use of the print and meet HP published specifications. Warranted performance for print permanence can be found on the HP Print Permanence Website at http:///go/supplies/printpermanence. Prints that fail these guaranteed performance claims when produced on compatible HP printers identified in the HP Media Compatibility Chart, and with HP defined color and print workflows, will be replaced with the same or comparable HP media product at HP’s option. To obtainservice, please contact HP customer support. At HP’s option, HP will either replace products that prove to be defective or refund your purchase price. TO THE EXTENT ALLOWED BY LOCAL LAW, THE ABOVE WARRANT IS EXCLUSIVE AND NO OTHEROR CONDITION, WHETHER WRITTEN OR ORAL, IS EXPRESSED OR IMPLIED AND HP SPECIFICALLY DISCLAIMS ANY IMPLIED WARRANTIES OR CONDITIONS OF MERCHANTABILITY, SATISFACTORY QUALITY, AND FITNESS FOR A PARTICULAR PURPOSE. TO THE EXTENT ALLOWED BY LOCAL LAW, IN NO EVENT WILL HP OR ITS SUPPLIERS BE LIABLE FOR DIRECT, SPECIAL, INCIDENTAL, CONSEQUENTIAL (INCLUDING LOST PROFIT OR DATA), OR OTHER DAMAGE, WHETHER BASED IN CONTRACT, TORT, OR OTHERWISE. THETERMS CONTAINED IN THIS STATEMENT, EXCEPT TO THE EXTENT LAWFULLY PERMITTED, DO NOT EXCLUDE, RESTRICT OR MODIFY AND ARE IN ADDITION TO THE MANDATORY STATUTORY RIGHTS APPLICABLE TO THE SALE OF THIS PRODUCT TO YOU.
Long product name HP CH008A large format media 100 m :
The long product name of HP CH008A large format media 100 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Light Textile Display Banner, 2520 mm x 100 m (99 in x 328 ft), 210 g/m²
More>>>
HP CH008A large format media 100 m:
The official description of HP CH008A large format media 100 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Differentiate your offering with a recyclable1 alternative to PVC for banners and displays. This flame-resistant polyester fabric helps maintain high productivity and can be recycled through the HP Large-format Media take-back program.
- Differentiate your offering with a recyclable alternative to PVC for banners and displays. Simply return the printed media through the HP Large-format Media take-back programme. HP covers the shipping cost and takes care of sorting and recycling.
- Maintain high productivity. This stable polyester textile retains its properties during the printing process. HP Light Textile Display Banner is designed with the printer and HP inks to deliver the easy, trouble-free performance you expect from HP.
- Create high-impact, flame resistant displays from trade show and event banners to POP. This competitively priced, uncoated material produces brilliant, lasting prints. You won't find colour creasing or wrinkling. You may find new profit potential.

Short summary description HP CH008A large format media 100 m:
This short summary of the HP CH008A large format media 100 m data-sheet is auto-generated and uses the product title and the first six key specs.

HP CH008A, 100 m, 2.58 m (101.5"), 210 g/m²

Long summary description HP CH008A large format media 100 m:
This is an auto-generated long summary of HP CH008A large format media 100 m based on the first three specs of the first five spec groups.

HP CH008A. Roll length: 100 m, Size (imperial): 2.58 m (101.5"), Print media weight: 210 g/m²

Features
Roll length
100 m
Size (imperial)
2.58 m (101.5")
Core diameter
7.62 cm
Print media weight
210 g/m²
Printing material shelf life
1 year(s)
Weight
58 kg
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Storage temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
30 - 70%
Storage relative humidity (H-H)
30 - 80%
Operating temperature (T-T)
59 - 86 °F
Weight & dimensions
Dimensions (WxDxH)
2580 x 280 x 280 mm
Pallet dimensions (W x D x H)
2600 x 1100 x 1400 mm
Pallet dimensions (W x D x H) (imperial)
2603.5 x 1099.8 x 1397 mm (102.5 x 43.3 x 55")
Packaging data
Package dimensions (WxDxH)
2580 x 280 x 280 mm
Package dimensions (W x D x H)
2578.1 x 279.4 x 279.4 mm (101.5 x 11 x 11")
Package weight
58 kg
Logistics data
Pallet gross weight
600 kg
Other features
Products per pallet
20 pc(s)
Quantity per box
1 pc(s)