location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP CH006A large format media 50 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CH006A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CH006A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962282892 show
Category:
Large format media include billboard posters and large outdoor screens.
Large Format Media Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24737
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 May 2013
Product end of life date
data sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: HP Light Textile Display Banner is guaranteed to be free of material or coating flaws and defects that affect the final use of the print and meet HP published specifications. Warranted performance for print permanence can be found on the HP Print Permanence Website at http:///go/supplies/printpermanence. Prints that fail these guaranteed performance claims when produced on compatible HP printers identified in the HP Media Compatibility Chart, and with HP defined color and print workflows, will be replaced with the same or comparable HP media product at HP’s option.standard statement: HP Light Textile Display Banner is guaranteed to be free of material or coating flaws and defects that affect the final use of the print and meet HP published specifications. Warranted performance for print permanence can be found on the HP Print Permanence Website at http:///go/supplies/printpermanence. Prints that fail these guaranteed performance claims when produced on compatible HP printers identified in the HP Media Compatibility Chart, and with HP defined color and print workflows, will be replaced with the same or comparable HP media product at HP’s option. To obtainservice, please contact HP customer support. At HP’s option, HP will either replace products that prove to be defective or refund your purchase price. TO THE EXTENT ALLOWED BY LOCAL LAW, THE ABOVE WARRANT IS EXCLUSIVE AND NO OTHEROR CONDITION, WHETHER WRITTEN OR ORAL, IS EXPRESSED OR IMPLIED AND HP SPECIFICALLY DISCLAIMS ANY IMPLIED WARRANTIES OR CONDITIONS OF MERCHANTABILITY, SATISFACTORY QUALITY, AND FITNESS FOR A PARTICULAR PURPOSE. TO THE EXTENT ALLOWED BY LOCAL LAW, IN NO EVENT WILL HP OR ITS SUPPLIERS BE LIABLE FOR DIRECT, SPECIAL, INCIDENTAL, CONSEQUENTIAL (INCLUDING LOST PROFIT OR DATA), OR OTHER DAMAGE, WHETHER BASED IN CONTRACT, TORT, OR OTHERWISE. THETERMS CONTAINED IN THIS STATEMENT, EXCEPT TO THE EXTENT LAWFULLY PERMITTED, DO NOT EXCLUDE, RESTRICT OR MODIFY AND ARE IN ADDITION TO THE MANDATORY STATUTORY RIGHTS APPLICABLE TO THE SALE OF THIS PRODUCT TO YOU.
Long product name HP CH006A large format media 50 m :
The long product name of HP CH006A large format media 50 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Light Textile Display Banner, 1067 mm x 50 m (42 in x 164 ft), 210 g/m²
More>>>
HP CH006A large format media 50 m:
The official description of HP CH006A large format media 50 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Offer your customers a compelling alternative to PVC displays. With HP Light Textile Display Banner, produce brilliant, high-impact, long-lasting applications from trade show and event banners to POP displays. To help you maintain high productivity, this flame-resistant polyester textile fabric retains its properties during printing. And it can be recycled through the HP Large-format Media take-back program. Evaluate the profit potential with this competitively priced, uncoated material.

- Differentiate with this recyclable alternative to PVC
- Maintain high productivity with this stable fabric
- Create new potential for profit

Short summary description HP CH006A large format media 50 m:
This short summary of the HP CH006A large format media 50 m data-sheet is auto-generated and uses the product title and the first six key specs.

HP CH006A, 50 m, 106.7 cm, 113 cm (44.5"), 210 g/m²

Long summary description HP CH006A large format media 50 m:
This is an auto-generated long summary of HP CH006A large format media 50 m based on the first three specs of the first five spec groups.

HP CH006A. Roll length: 50 m, Roll width: 106.7 cm, Size (imperial): 113 cm (44.5"), Print media weight: 210 g/m²

Features
Roll length
50 m
Roll width
106.7 cm
Size (imperial)
113 cm (44.5")
Core diameter
7.62 cm
Print media weight
210 g/m²
Printing material shelf life
1 year(s)
Weight
12 kg
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Storage temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
30 - 70%
Storage relative humidity (H-H)
30 - 80%
Operating temperature (T-T)
59 - 86 °F
Weight & dimensions
Dimensions (WxDxH)
1130 x 220 x 220 mm
Pallet dimensions (W x D x H)
1600 x 1100 x 1400 mm
Pallet dimensions (W x D x H) (imperial)
1600.2 x 1099.8 x 1397 mm (63 x 43.3 x 55")
Packaging data
Package dimensions (WxDxH)
1130 x 220 x 220 mm
Package dimensions (W x D x H)
1130.3 x 221 x 221 mm (44.5 x 8.7 x 8.7")
Package weight (imperial)
12 kg (26.5 lbs)
Package weight
12 kg
Logistics data
Pallet gross weight
440 kg
Other features
Products per pallet
20 pc(s)
Core size (imperial)
3"
Quantity per box
1 pc(s)