location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Self-adhesive Indoor Paper-1067 mm x 22.9 m (42 in x 75 ft)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Self-adhesive Indoor Paper-1067 mm x 22.9 m (42 in x 75 ft)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CG949A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962124154 show
Category:
Large format media include billboard posters and large outdoor screens.
Large Format Media
Icecat Product ID:
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81288
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:41:32
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 09 Jan 2011
Product end of life date
data sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly.
Long product name HP Self-adhesive Indoor Paper-1067 mm x 22.9 m (42 in x 75 ft) :
The short editorial description of HP Self-adhesive Indoor Paper-1067 mm x 22.9 m (42 in x 75 ft)

Self-adhesive Indoor Paper-1067 mm x 22.9 m (42 in x 75 ft)
More>>>
HP Self-adhesive Indoor Paper-1067 mm x 22.9 m (42 in x 75 ft):
The official marketing text of HP Self-adhesive Indoor Paper-1067 mm x 22.9 m (42 in x 75 ft) as supplied by the manufacturer

Ideal for graphic designers, photographers, sign shops and print service providers.
HP Self-adhesive Indoor Paper is a high-quality, white opaque, self-adhesive paper with permanent adhesive. The paper's permanent self-adhesive backing makes it especially suited for mounting projects or signage.

Short summary description HP Self-adhesive Indoor Paper-1067 mm x 22.9 m (42 in x 75 ft):
This short summary of the HP Self-adhesive Indoor Paper-1067 mm x 22.9 m (42 in x 75 ft) data-sheet is auto-generated and uses the product title and the first six key specs.

HP Self-adhesive Indoor Paper-1067 mm x 22.9 m (42 in x 75 ft)

Long summary description HP Self-adhesive Indoor Paper-1067 mm x 22.9 m (42 in x 75 ft):
This is an auto-generated long summary of HP Self-adhesive Indoor Paper-1067 mm x 22.9 m (42 in x 75 ft) based on the first three specs of the first five spec groups.

HP Self-adhesive Indoor Paper-1067 mm x 22.9 m (42 in x 75 ft)