location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP CG935A printing film

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CG935A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CG935A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962102145 show
Category: Printing Films Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84232
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 May 2013
Product end of life date
Warranty: HP warrants to you, the end user customer, that HP Air Release Adhesive Gloss Cast Vinyl will be free from defects in materials and workmanship after the date of purchase for a period of five years in most display environments. (Product exposed to substantial amounts of extreme direct sunlight will be subject to a four yearperiod.) For completeinformation, visit: http:///go/HPMediaWarrantiesstandard statement: HP warrants to you, the end user customer, that HP Air Release Adhesive Gloss Cast Vinyl will be free from defects in materials and workmanship after the date of purchase for a period of five years in most display environments. (Product exposed to substantial amounts of extreme direct sunlight will be subject to a four yearperiod.) Under this PerformanceHP warrants that HP Air Release Adhesive Gloss Cast Vinyl will maintain image performance and durability with clean removal (with little glue residue) when this media is: a) printed on designated HP printers using Original HP supplies/inks, b) applied with HP designated laminate materials, and c) applied according to industry standard procedures by bona fide certified installers. This warranty covers finished graphics exposed in a vertical exposure. Non-vertical surfaces are not covered. For complete warranty information, visit: http:///go/HPMediaWarranties
Long product name HP CG935A printing film :
The long product name of HP CG935A printing film. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Air Release Adhesive Gloss Cast Vinyl, 1372 mm x 45.7 m
More>>>
HP CG935A printing film:
The official description of HP CG935A printing film as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- HP Air Release Adhesive Gloss Cast Vinyl creates high-impact, long-term applications on curved and flat surfaces. This competitively priced media is built to last and provides reliable printing, durability and clean removal.
- Get real value with this competitively priced adhesive gloss cast vinyl. You get reliable HP performance from printing to installation to removal. And you get long-lasting outdoor durability.
- Enjoy the ease of working with this opaque permanent adhesive vinyl. A special adhesive technology makes it easy to release air during installation and prevents bubbles. With little glue residue, it removes cleanly, even after 5 years.
- Gain peace of mind for the life of the application with a new HP Performance Warranty for this media that covers image performance, durability and clean removal with little glue residue.

Short summary description HP CG935A printing film:
This short summary of the HP CG935A printing film data-sheet is auto-generated and uses the product title and the first six key specs.

HP CG935A, Gloss, 1 year(s), 260 g/m², 15 - 30 °C, 20 - 24 °C, 30 - 70%

Long summary description HP CG935A printing film:
This is an auto-generated long summary of HP CG935A printing film based on the first three specs of the first five spec groups.

HP CG935A. Finish type: Gloss, Printing material shelf life: 1 year(s), Media weight: 260 g/m². Core diameter: 7.62 cm. Package dimensions (WxDxH): 166 x 166 x 1420 mm, Package weight: 18.1 kg

Features
Finish type
Gloss
Printing material shelf life
1 year(s)
Media weight
260 g/m²
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Storage temperature (T-T)
20 - 24 °C
Operating relative humidity (H-H)
30 - 70%
Operational conditions
Storage relative humidity (H-H)
45 - 55%
Weight & dimensions
Core diameter
7.62 cm
Packaging data
Package dimensions (WxDxH)
166 x 166 x 1420 mm
Package weight
18.1 kg
Technical details
Printing material whiteness
82%
Printing material brightness
76%
Country Distributor
Polska 1 distributor(s)
United Kingdom 3 distributor(s)
Australia 1 distributor(s)