location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Premium Semi-gloss Proofing Paper-50 sht/A3+/330 mm x 483 mm (13 x 19 in)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Premium Semi-gloss Proofing Paper-50 sht/A3+/330 mm x 483 mm (13 x 19 in)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CG461A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585654994 show
Category:
Large format media include billboard posters and large outdoor screens.
Large Format Media Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67826
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 09 Jan 2011
Product end of life date
data sheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: HP large format printing material is guaranteed against manufacturing flaws and defects and is designed to resist printer jams when used properly. If for any reason the users are unsatisfied with HP large format printing material they should contact their HP reseller.
Long product name HP Premium Semi-gloss Proofing Paper-50 sht/A3+/330 mm x 483 mm (13 x 19 in) :
The long product name of HP Premium Semi-gloss Proofing Paper-50 sht/A3+/330 mm x 483 mm (13 x 19 in). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Premium Semi-gloss Proofing Paper-50 sht/A3+/330 mm x 483 mm (13 x 19 in)
More>>>
HP Premium Semi-gloss Proofing Paper-50 sht/A3+/330 mm x 483 mm (13 x 19 in):
The official description of HP Premium Semi-gloss Proofing Paper-50 sht/A3+/330 mm x 483 mm (13 x 19 in) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed for print industry professionals – commercial printers, pre-press houses, newspaper publishers, ad agencies, graphic designers, photographers and everyone else who requires reliable proof prints meeting FOGRA and ISO standards.
HP Premium Semi-gloss Proofing Paper is FOGRA-certified and meets ISO standards to fulfil some of the most demanding contract proofing needs. This microporous media is ideal for producing colour-accurate proofs for offset and gravure press runs.

Short summary description HP Premium Semi-gloss Proofing Paper-50 sht/A3+/330 mm x 483 mm (13 x 19 in):
This short summary of the HP Premium Semi-gloss Proofing Paper-50 sht/A3+/330 mm x 483 mm (13 x 19 in) data-sheet is auto-generated and uses the product title and the first six key specs.

HP Premium Semi-gloss Proofing Paper-50 sht/A3+/330 mm x 483 mm (13 x 19 in)

Long summary description HP Premium Semi-gloss Proofing Paper-50 sht/A3+/330 mm x 483 mm (13 x 19 in):
This is an auto-generated long summary of HP Premium Semi-gloss Proofing Paper-50 sht/A3+/330 mm x 483 mm (13 x 19 in) based on the first three specs of the first five spec groups.

HP Premium Semi-gloss Proofing Paper-50 sht/A3+/330 mm x 483 mm (13 x 19 in)