HP logo

HP LaserJet M476dw Laser A4 600 x 600 DPI 20 ppm Wi-Fi

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
208570
Info modified on:
20 Dec 2023, 12:38:55
End of life date:
01 Nov 2015
Short summary description HP LaserJet M476dw Laser A4 600 x 600 DPI 20 ppm Wi-Fi:

HP LaserJet M476dw, Laser, Colour printing, 600 x 600 DPI, Colour copying, A4, Grey

Long summary description HP LaserJet M476dw Laser A4 600 x 600 DPI 20 ppm Wi-Fi:

HP LaserJet M476dw. Print technology: Laser, Printing: Colour printing, Maximum resolution: 600 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 20 ppm. Copying: Colour copying, Maximum copy resolution: 300 x 420 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Grey

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.