HP logo

HP LaserJet M476dn Laser A4 600 x 600 DPI 20 ppm

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
224966
Info modified on:
14 Mar 2024, 17:34:05
End of life date:
01 Apr 2016
Short summary description HP LaserJet M476dn Laser A4 600 x 600 DPI 20 ppm:

HP LaserJet M476dn, Laser, Colour printing, 600 x 600 DPI, A4, Direct printing, Grey

Long summary description HP LaserJet M476dn Laser A4 600 x 600 DPI 20 ppm:

HP LaserJet M476dn. Print technology: Laser, Printing: Colour printing, Maximum resolution: 600 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 20 ppm. Copying: Colour copying, Maximum copy resolution: 300 x 420 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Direct printing. Product colour: Grey

Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.